EN
  • EN
  • DE

LPC1764FBD100K

Part No LPC1764FBD100K
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC17xx
Package Bulk
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, Ethernet, I²C, IrDA, Microwire, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT
Number of I/O 70
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 2.4V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number LPC1764
Other Names 935287919557,568-LPC1764FBD100K
Standard Package 450
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264098-LPC1764FBD100K
Ultra Librarian 3D Model Ultra Librarian LPC1764FBD100K CAD Model

Description

The NXP LPC1764FBD100K is a high-performance microcontroller designed for embedded applications requiring a blend of power efficiency, performance, and advanced features. This microcontroller is part of the LPC1700 series, which is well-known for its reliability and versatility, making it an ideal choice for industrial control, medical systems, protocol conversion, and many other embedded systems.

Key Features

  • Core: The LPC1764FBD100K is built around a powerful ARM Cortex-M3 processor core, which operates at frequencies of up to 100 MHz. The Cortex-M3 core offers exceptional efficiency and is designed to maximize performance while minimizing power consumption.
  • Memory: It comes with 128 KB of on-chip flash memory, providing ample space for application code, and 32 KB of SRAM, which is ideal for running complex algorithms and handling data buffering.
  • Communication Interfaces: The microcontroller features a variety of communication peripherals including Ethernet, USB Device/Host/OTG, CAN, SPI, I2C, UART, and more, enabling it to handle complex communication tasks and interface with a wide range of external devices.
  • Timer and PWM: Multiple 32-bit timers, an enhanced PWM unit, and a Real-Time Clock (RTC) provide excellent timing capabilities, which are essential for tasks that require precise timing and control.
  • ADC/DAC: It is equipped with a 10-bit Analog-to-Digital Converter (ADC) and a Digital-to-Analog Converter (DAC) for interfacing with analog devices and sensors, allowing for a seamless conversion between analog signals and digital data.
  • Power Management: The LPC1764FBD100K includes power management features that enable a variety of power-saving modes, making it suitable for battery-operated devices and applications where energy efficiency is crucial.

Package and Temperature Range

The device is available in a compact LQFP-100 package, which is designed to occupy minimal space on a printed circuit board while still providing easy access to all of the microcontroller's features. It operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Development Support

NXP provides comprehensive development support for the LPC1764FBD100K, including software libraries, development tools, and evaluation boards. This support helps to accelerate the development process and reduce time to market for products utilizing this microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0810 $50.4050
13+ $8.2716 $107.5308
19+ $8.0131 $152.2489
26+ $7.7546 $201.6196
34+ $7.4962 $254.8708
45+ $6.7207 $302.4315
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,340 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess