Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 4000B
Package Tube
Product Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 7
Reset Asynchronous
Count Rate 24 MHz
Trigger Type Negative Edge
Voltage - Supply 3 V ~ 18 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 90423-CD4024BF
Ultra Librarian 3D Model Ultra Librarian CD4024BF CAD Model

Description

CD4024BF Description

The CD4024BF is a 7-stage binary ripple counter from the 4000 Series CMOS range. This efficient integrated circuit is ideal for implementing digital counting applications with precision and reliability. Its compact design and robust functionality make it a preferred choice for engineers and designers.

  • Applications/Projects:
    • Frequency dividers
    • Event counters
    • Digital clocks
    • Sequencers
  • Features and Benefits:
    • Low power consumption
    • Wide operating voltage range of 3V to 15V
    • High noise immunity
    • Long retention time
  • Additional Details:
    • Package Type: PDIP
    • Temperature Range: -55°C to 125°C
    • Logic Family: CMOS

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 14-BIT 16SO / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO
Lowest to $0.7563
ECAD model for SN74HC4020PW
Texas Instruments
4-BIT SYNCHRONOUS BINARY COUNTERS
Lowest to $0.3432
ECAD model for SN74HC163PWR
NXP / Nexperia
Need more? Email Us
ECAD model for 74F569N
Texas Instruments
CMOS COUNTER/DIVIDERS / Counter/Divider Single 5-Bit Decade UP 16-Pin CDIP Tube
Lowest to $31.2699
ECAD model for CD4017BF
ON Semiconductor
5V ECL ÷2 Divider
Lowest to $5.3153
ECAD model for MC100EL32DG
Texas Instruments
Need more? Email Us
ECAD model for 54AS869JT
Others
Lowest to $3.7437
ECAD model for NJ88C22MA
ON Semiconductor
Dual Up Counters | IC COUNTER DUAL BINARY 16-SOIC
Need more? Email Us
ECAD model for MC14520BDW
ON Semiconductor
Presettable Counters | IC COUNTER 4BIT PRESET 16SOIC
Lowest to $0.2890
ECAD model for MC74HC161ADR2

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.7405 $89.4810
3+ $36.7102 $110.1306
5+ $35.5630 $177.8150
6+ $34.4158 $206.4948
8+ $33.2686 $266.1488
11+ $29.8270 $328.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 140 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention