Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 167MHz
Trigger Type Positive Edge
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number 74AC161
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1130327-74AC161PC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AC161PC CAD Model

Description

The 74AC161PC from ON Semiconductor is a high-speed 4-bit binary counter integrated circuit, specifically designed for use in high-performance memory-decoding or data-processing systems. This device is part of the AC series, which is renowned for its robust performance and compatibility with TTL (Transistor-Transistor Logic) power levels.

Key Features:

  • Advanced CMOS Technology: The device is manufactured using ON Semiconductor's advanced CMOS technology, which ensures low power consumption while maintaining high-speed operation.
  • Synchronous Counting: The 74AC161PC operates on synchronous counting, which allows for precise timing and control over the counting sequence.
  • Look-Ahead Carry Capability: This feature allows the counters to be cascaded with the clock input of the next counter in line, enabling high-speed counting over long sequences.
  • Asynchronous Master Reset: The counter can be quickly and effectively reset to zero by the asynchronous master reset input, which is independent of the clock.
  • Output Capability: The device offers standard outputs that can drive up to 15 LSTTL loads, ensuring compatibility with a wide range of digital components.
  • Multiple Counting Modes: It supports both binary and decade counting modes, making it versatile for different applications.

Applications:

The 74AC161PC is suitable for a variety of applications, including:

  • High-speed internal clock generation
  • Memory address counters
  • Timers and high-frequency dividers
  • Data processing and computation systems

Technical Specifications:

Some of the technical specifications of the 74AC161PC include:

  • Supply Voltage Range: 2.0V to 6.0V
  • Count Frequency (Typical): 140MHz
  • Operating Temperature Range: -40°C to 85°C
  • Package: 16-pin DIP (Dual In-line Package)

The 74AC161PC from ON Semiconductor represents a reliable and efficient solution for designers looking to implement fast and precise counting mechanisms in their digital systems. Its advanced features and robust technology make it an ideal choice for a wide range of high-performance applications.

You May Also Be Interested in

NXP / Nexperia
Lowest to $6.0631
ECAD model for 74F393D
Texas Instruments
DUAL 4-BIT BINARY COUNTERS
Lowest to $0.7588
ECAD model for SN74LV393APWRG4
Texas Instruments
14-BIT ASYNCHRONOUS BINARY COUNTERS | IC COUNTER ASYNC BIN 14BIT 16SO
Lowest to $0.6988
ECAD model for SN74HC4020NSR
ON Semiconductor
Dual Up Counters | IC COUNTER DUAL BINARY 16-SOIC
Need more? Email Us
ECAD model for MC14520BDW
ON Semiconductor
5V ECL ÷2 Divider
Lowest to $5.3153
ECAD model for MC100EL32DG
Texas Instruments
4-BIT SYNCHRONOUS BINARY COUNTERS
Lowest to $0.3432
ECAD model for SN74HC163PWR
ON Semiconductor
Binary Up/Down Counter
Lowest to $6.1579
ECAD model for MC14516BCP
Texas Instruments
Need more? Email Us
ECAD model for 54AS869JT
NXP / Nexperia
Presettable synchronous BCD decade counter; asynchronous reset
Need more? Email Us
ECAD model for 74HCT160N

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5767 $66.3205
275+ $0.4732 $130.1300
425+ $0.4584 $194.8200
585+ $0.4437 $259.5645
755+ $0.4288 $323.7440
1,010+ $0.3845 $388.3450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 211 pieces
MOQ: 115 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention