EN
  • EN
  • DE

LPC1343FBD48

Part No LPC1343FBD48
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM Cortex M3 RISC 32KB Flash 3.3V 48-Pin LQFP / IC MCU 32BIT 32KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 72MHz
Number of I/O 40
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 2 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 088306-LPC1343FBD48
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LPC1343
Introduction Date May 28, 2008
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LPC1343FBD48 CAD Model

Description

NXP LPC1343FBD48 Microcontroller

The NXP LPC1343FBD48 microcontroller is a highly capable and versatile ARM Cortex-M3 based MCU, designed to cater to a wide range of embedded applications. It offers a perfect blend of power efficiency, performance, and advanced features in a compact 48-pin LQFP package, making it an ideal choice for space-constrained projects.

At the heart of the LPC1343FBD48 lies a 32-bit ARM Cortex-M3 processor that runs at up to 72 MHz, delivering the processing power required for complex algorithms and control tasks. It is equipped with 32KB of flash memory and 8KB of RAM, providing ample space for application code and data storage. The in-system programming and in-application programming capabilities allow for easy firmware updates, ensuring the product can evolve with the needs of the application.

This microcontroller stands out with its built-in USB 2.0 Full-Speed device controller, which includes on-chip PHY and a unique serial number for USB device enumeration, simplifying the task of creating USB-based applications without the need for additional components. Furthermore, the LPC1343FBD48 also features various serial interfaces, including UART, SPI, and I2C, offering excellent connectivity options for peripheral devices.

For applications requiring accurate timing and control, the LPC1343FBD48 provides a range of timers, including a 32-bit timer, four 16-bit timers, and a SysTick timer, which are essential for tasks such as PWM generation and timekeeping. Additionally, it comes with an array of 42 General Purpose I/O (GPIO) pins, which can be used for interfacing with switches, LEDs, and other digital devices.

The LPC1343FBD48 also takes security and system integrity seriously, featuring hardware CRC engine for data integrity checks and a unique device serial number for identification purposes. With its integrated Analog-to-Digital Converter (ADC) and a temperature sensor, it can handle analog inputs and perform temperature monitoring without the need for external components.

Overall, the NXP LPC1343FBD48 microcontroller is a robust and feature-rich solution for a multitude of applications, including industrial control, consumer electronics, and automation systems. Its powerful core, comprehensive feature set, and ease of use make it a go-to choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2813 $62.5626
5+ $25.6666 $128.3330
7+ $24.8646 $174.0522
10+ $24.0626 $240.6260
13+ $23.2605 $302.3865
17+ $20.8542 $354.5214
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess