EN
  • EN
  • DE

LPC11U68JBD100K

Part No LPC11U68JBD100K
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 50MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Manufacturer NXP
Series LPC11Uxx
Package Bulk
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, Microwire, SmartCard, SPI, SSP, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 80
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.4V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name LPC11
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935302497557, 568-LPC11U68JBD100K
Quantity per package 450
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923687-LPC11U68JBD100K
Ultra Librarian 3D Model Ultra Librarian LPC11U68JBD100K CAD Model

Description

The LPC11U68JBD100K is a powerful and versatile microcontroller from NXP Semiconductors, designed for embedded applications requiring a high level of integration and low power consumption. This microcontroller is part of the LPC11Uxx family of Cortex-M0+ based devices and is particularly suitable for a wide range of industrial, consumer, and computing applications.

At the heart of the LPC11U68JBD100K is a 32-bit ARM Cortex-M0+ processor, which offers a balance between performance and power efficiency. The processor operates at a frequency of up to 50 MHz, providing the computational power necessary for complex tasks while still maintaining low power consumption for battery-powered and portable devices.

This microcontroller comes with 256 KB of flash memory and 36 KB of SRAM, providing ample space for application code and data storage. The flash memory includes an In-System Programming (ISP) and In-Application Programming (IAP) capability, allowing for easy updates and modifications to the firmware.

The LPC11U68JBD100K features a rich set of peripherals, including USB 2.0 Full-Speed device, multiple serial interfaces (USART, SPI, I2C), up to 54 General Purpose I/O (GPIO) pins, and a 12-bit Analog-to-Digital Converter (ADC) with up to 8 channels. These peripherals enable the microcontroller to interface with a wide array of sensors, actuators, and communication modules, making it highly adaptable to specific application requirements.

For enhanced connectivity, the device includes a USB device controller with on-chip PHY, supporting USB classes such as HID, MSC, and CDC, which allows for easy integration into USB-based systems. Additionally, with its integrated crystal-less USB operation, it reduces the overall system cost and complexity.

The LPC11U68JBD100K is designed for ease of use, with a comprehensive set of development tools, including the LPCXpresso IDE and support for popular third-party toolchains. This ensures a smooth development process from prototype to production. The compact form factor of the 100-pin LQFP package also makes it ideal for space-constrained applications.

In summary, the NXP LPC11U68JBD100K microcontroller is a feature-rich, cost-effective solution for a multitude of embedded systems, delivering the performance, flexibility, and reliability required for today's innovative electronics.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6950 $58.7800
9+ $12.0575 $108.5175
13+ $11.6807 $151.8491
18+ $11.3039 $203.4702
23+ $10.9271 $251.3233
31+ $9.7967 $303.6977
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess