EN
  • EN
  • DE

TLC59284DBQ

Part No TLC59284DBQ
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 16-Channel, Constant-Current LED Driver with Switching Delay | IC LED DRIVER LINEAR 45MA 24SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Minimum) 3V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 10V
Current - Output / Channel 45mA
Applications Signage
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SSOP
Supplier Device Package 24-SSOP/QSOP
Family Part Number TLC59284
Manufacturer Pack Quantity 50
MSL Level 2 (1 Year)
Win Source Part Number 1269138-TLC59284DBQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC59284DBQ CAD Model

Description

Overview of Texas Instruments TLC59284DBQ

The Texas Instruments TLC59284DBQ is a state-of-the-art LED driver IC designed to simplify the design and enhance the performance of LED lighting solutions. This integrated circuit is part of Texas Instruments' extensive portfolio of LED drivers, offering a blend of efficiency, precision, and flexibility for a wide range of applications including display backlighting, signage, and decorative lighting.

Key Features

  • Integrated 16-Channel Driver: The TLC59284DBQ can control up to 16 LED channels, making it suitable for managing multiple LEDs with a single IC.
  • Constant-Current Sink: Each channel provides a constant-current sink, ensuring uniform brightness across all connected LEDs and enhancing the overall visual consistency of the lighting application.
  • Flexible Control: The device supports a wide range of input voltages and allows for programmable current settings, giving designers the freedom to fine-tune lighting specifications to meet diverse requirements.
  • Serial Interface: The inclusion of a serial interface facilitates easy communication with microcontrollers or other control units, enabling sophisticated control schemes and dynamic lighting effects.
  • Thermal Shutdown Protection: To ensure reliability and longevity, the TLC59284DBQ is equipped with thermal shutdown protection, safeguarding the IC and the LEDs from overheating.
  • Compact Package: Housed in a compact 24-pin SSOP (DBQ) package, the TLC59284DBQ saves valuable board space and is ideal for space-constrained applications.

Applications

The versatility of the TLC59284DBQ makes it an excellent choice for a wide array of applications. Its precise current regulation and multiple channel support make it particularly well-suited for:

  • LED video displays
  • Channel letter lighting
  • Architectural lighting
  • General-purpose LED illumination

With its combination of performance, integration, and ease of use, the Texas Instruments TLC59284DBQ LED driver IC stands out as an essential component for designers looking to create innovative and efficient LED lighting solutions.

You May Also Be Interested in

On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8256 $53.6640
150+ $0.6774 $101.6100
230+ $0.6562 $150.9260
315+ $0.6351 $200.0565
410+ $0.6139 $251.6990
550+ $0.5504 $302.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,669 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess