EN
  • EN
  • DE

LPC11U67JBD48

Part No LPC11U67JBD48
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828186-LPC11U67JBD48
Ultra Librarian 3D Model Ultra Librarian LPC11U67JBD48 CAD Model

Description

The NXP LPC11U67JBD48 is a feature-rich microcontroller that belongs to the LPC11U6x series, designed for embedded applications requiring a high level of integration and low power consumption. This microcontroller is based on a high-performance ARM Cortex-M0+ processor, which operates at frequencies of up to 50 MHz, delivering the efficiency and speed required for advanced applications.

Key Features:

  • Core: ARM Cortex-M0+ processor, running at a frequency of up to 50 MHz.
  • Memory: 256 KB of on-chip flash memory and 36 KB of SRAM, providing ample space for complex applications and data storage.
  • GPIO: Up to 54 General Purpose I/O (GPIO) pins with configurable pull-up/pull-down resistors, offering flexibility in interfacing with external peripherals.
  • Serial Interfaces: Includes various serial communication interfaces such as I2C, SPI, USART, and USB 2.0 Full Speed, enabling easy connectivity with a wide range of devices.
  • Timers: Multiple timers including a 32-bit System Timer and four 16-bit timers, which can be used for PWM, capture/compare, and time-based control operations.
  • Analog: Equipped with an 8-channel, 10-bit ADC (Analog to Digital Converter) for interfacing with analog sensors and devices.
  • Package: Available in a compact 48-pin LQFP package, ideal for space-constrained applications.
  • Power Efficiency: Designed with power-saving modes such as Sleep, Deep-sleep, and Deep power-down modes for energy-critical applications.

This microcontroller is an excellent choice for a broad range of applications, including industrial control, consumer electronics, and Internet of Things (IoT) devices. Its integration of multiple communication interfaces along with generous memory resources makes it a versatile and powerful component for your next project.

Applications:

  • Industrial Automation
  • Consumer Electronics
  • Internet of Things (IoT)
  • Wearable Devices
  • Medical Devices

The LPC11U67JBD48 microcontroller from NXP is designed to meet the needs of today's demanding embedded applications, offering a balance of performance, power efficiency, and integration to help you create innovative and responsive products.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2003 $61.0015
12+ $10.0104 $120.1248
18+ $9.6974 $174.5532
25+ $9.3844 $234.6100
32+ $9.0725 $290.3200
43+ $8.1335 $349.7405
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,121 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess