EN
  • EN
  • DE

MAX6683AUB+

Part No MAX6683AUB+
Manufacturer Maxim Integrated
Catalog PMIC - Thermal Management
Description IC TEMP SENSOR MON 10-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Temp Monitoring System (Sensor)
Sensor Type Internal
Sensing Temperature -40°C to 125°C
Accuracy ±3°C(Max)
Topology ADC, Multiplexer, Register Bank
Output Type I²C/SMBus
Output Alarm Yes
Output Fan No
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-uMAX
Win Source Part Number 144304-MAX6683AUB+
Ultra Librarian 3D Model Ultra Librarian MAX6683AUB+ CAD Model

Description

Maxim Integrated MAX6683AUB+ Temperature Sensor

The MAX6683AUB+ is a highly precise, low-power temperature sensor from Maxim Integrated, designed to deliver accurate temperature readings in a compact, surface-mount package. This device is particularly suitable for a wide range of applications including industrial systems, consumer electronics, and networking equipment where reliable temperature monitoring is critical.

Featuring a small µMAX-10 package, the MAX6683AUB+ is engineered to provide excellent performance in a minimal footprint, making it an ideal choice for space-constrained applications. The sensor operates over a wide temperature range, typically from -40°C to +125°C, ensuring versatility across various operating environments.

One of the key attributes of the MAX6683AUB+ is its accuracy. It boasts an impressive ±1°C accuracy from 0°C to +70°C, and ±3°C accuracy over the full -40°C to +125°C temperature range. This level of precision ensures that systems can maintain optimal performance by closely monitoring and responding to temperature changes.

The device's low power consumption is another significant benefit, making it suitable for battery-powered or energy-sensitive applications. It requires a minimal supply voltage to operate, ranging from 2.7V to 5.5V, which allows for flexibility in system design and helps in maintaining energy efficiency.

Integration with digital systems is streamlined thanks to the MAX6683AUB+'s digital output. The temperature sensor communicates via a 2-wire, SMBus-compatible serial interface, making it easy to interface with microcontrollers and other digital components. This digital interface not only simplifies the integration process but also enhances the reliability of the temperature readings by minimizing signal degradation over long distances.

In summary, the Maxim Integrated MAX6683AUB+ temperature sensor is a robust, precise, and energy-efficient solution for temperature monitoring. Its small size, high accuracy, and digital interface make it an excellent choice for designers looking to incorporate reliable temperature sensing into their systems without compromising on space or power consumption.

You May Also Be Interested in

NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor with integrated SPD
Lowest to $1.7806
Texas Instruments
Lowest to $23.4503
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4636
Nuvoton Technology Corporation of America
Lowest to $9.7932
Analog Devices Inc.
IC SENSOR TEMP MEASUREMNT 48LQFP
Lowest to $134.9917
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6209 $50.4836
10+ $10.3556 $103.5560
15+ $10.0320 $150.4800
21+ $9.7084 $203.8764
27+ $9.3848 $253.3896
36+ $8.4139 $302.9004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess