EN
  • EN
  • DE

LPC11U37FBD48/501,

Part No LPC11U37FBD48/501,
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48LQFP / MCU 32-bit ARM Cortex M0 RISC 128KB Flash 2.5V/3.3V 48-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC11Uxx
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ARM Cortex-M0
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, Microwire, SmartCard, SPI, SSP, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 40
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 12K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 779956-LPC11U37FBD48/501,
Popularity Medium
Supply and Demand Status Limited
Family Name LPC11U37
Introduction Date April 20, 2012
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LPC11U37FBD48/501, CAD Model

Description

NXP LPC11U37FBD48/501 Microcontroller Overview

The NXP LPC11U37FBD48/501 is a member of the LPC11U00 series of microcontrollers, which are designed for embedded applications requiring a high level of integration and low power consumption. This microcontroller is based on a powerful 32-bit ARM Cortex-M0 processor, which operates at frequencies of up to 50 MHz. The LPC11U37FBD48/501 is an ideal choice for a wide range of applications, including industrial control, medical systems, and consumer electronics.

With 128 KB of on-chip flash memory and 10 KB of SRAM, the LPC11U37FBD48/501 offers ample storage for complex programs and data. The device also features In-System Programming (ISP) and In-Application Programming (IAP) capabilities, allowing for easy firmware updates and application modifications without the need for external programming tools.

The LPC11U37FBD48/501 provides a rich set of peripherals, including USB 2.0 Full-Speed device, multiple serial communication interfaces such as UART, I2C, and SPI, as well as a Smart Card interface. Additionally, it has 54 General Purpose I/O (GPIO) pins, which are highly configurable and support various digital functions, making it versatile for interfacing with external components.

This microcontroller also includes a variety of timers, a 10-bit ADC with 8 channels for analog signal processing, and a 10-bit DAC for analog output capabilities. The device's power management features, including multiple power-down modes and a dedicated power-on reset circuit, help to minimize power consumption during operation, making it suitable for battery-powered and energy-sensitive applications.

The LPC11U37FBD48/501 is available in a compact 48-pin LQFP package, which provides a balance between I/O capabilities and size, making it an excellent choice for space-constrained applications. NXP's commitment to quality and long-term availability makes this microcontroller a reliable and sustainable choice for your embedded projects.

Key Features:

  • 32-bit ARM Cortex-M0 processor core
  • 50 MHz maximum CPU frequency
  • 128 KB on-chip flash memory
  • 10 KB SRAM
  • USB 2.0 Full-Speed device interface
  • Multiple serial interfaces (UART, I2C, SPI)
  • 54 GPIO pins
  • 10-bit ADC with 8 channels and 10-bit DAC
  • Advanced power management for low power consumption
  • 48-pin LQFP package

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.0547 $74.1094
4+ $30.4042 $121.6168
6+ $29.4537 $176.7222
9+ $28.5042 $256.5378
11+ $27.5537 $303.0907
15+ $24.7031 $370.5465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess