Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC51xx
Packaging Tray
Part Status Obsolete(EOL)
Core Processor e300
Core Size 32-Bit
Speed 400MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, USB OTG
Peripherals DMA, WDT
Number of I/O 147
Program Memory Type ROMless
RAM Size 128K x 8
Supply Voltage 1.08 V ~ 3.6 V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 516-BBGA
Manufacturer Package 516-FPBGA (27x27)
Win Source Part Number 792458-PPC5121VY400
Popularity Medium
Supply and Demand Status Limited
Family Name PPC5121
Introduction Date October 23, 2007
ECCN 3A991
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PPC5121VY400 CAD Model

Description

The NXP PPC5121VY400 is a high-performance, PowerPC-based microprocessor designed to cater to the demanding needs of embedded computing applications. This versatile chip is part of NXP's renowned PowerQUICC II Pro family, which is celebrated for its integration of advanced features and robust processing capabilities.

Key Features:

  • Core: The PPC5121VY400 boasts a PowerPC e300 core that operates at a speed of up to 400 MHz, providing the computational horsepower necessary for intensive tasks.
  • Memory Support: It supports a wide range of memory options, including DDR SDRAM, allowing for flexible and scalable memory configurations to meet various application requirements.
  • Connectivity: With an integrated Ethernet controller, this microprocessor ensures reliable network connectivity, which is crucial for connected devices and IoT applications.
  • Peripheral Integration: The NXP PPC5121VY400 comes with a multitude of integrated peripherals, including USB, SPI, I2C, and UART interfaces, facilitating easy connection with other devices and peripherals.
  • Power Efficiency: Designed with power efficiency in mind, the device operates within a low-power envelope, making it suitable for power-sensitive applications.

Applications:

The PPC5121VY400 is ideal for a broad range of applications, such as:

  • Industrial control systems
  • Networking equipment
  • Automotive infotainment
  • Telecommunications infrastructure
  • Medical equipment

Quality and Reliability:

NXP is known for its commitment to quality and the PPC5121VY400 is no exception. This product is manufactured to the highest standards, ensuring both reliability and longevity in the field. With NXP's reputation for excellence in the semiconductor industry, you can trust the PPC5121VY400 to be a dependable core component of your embedded systems.

Whether you are developing sophisticated industrial machinery, cutting-edge networking hardware, or innovative automotive systems, the NXP PPC5121VY400 provides the performance and features necessary to create products that stand out in the market.

You May Also Be Interested in

Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473297F16
Microchip Technology
IC MCU 8BIT 8KB OTP 44VQFP
Need more? Email Us
ECAD model for AT80C52X2DYF-RLTUM
Microchip Technology
IC MCU 16BIT 32KB FLASH 64QFN
Need more? Email Us
ECAD model for DSPIC33CK32MP206-E/MR
NXP / Nexperia
32-bit ARM Cortex-M3 MCU; up to 200 kB SRAM; Ethernet, two High-speed USB, LCD, and external memory controller
Lowest to $7.2636
ECAD model for LPC1810FBD144
Infineon Technologies
IC MCU 32BIT 1MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC223L16F133FACKXUMA1
Renesas Electronics America
SuperH RISC engine
Lowest to $104.4273
ECAD model for HD6417750RBP200
Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B
Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI
STMicroelectronics
8-bit MCU for automotive with single voltage Flash memory, data EEPROM, ADC, timers, SPI
Need more? Email Us
ECAD model for ST7FL09Y0MA

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention