EN
  • EN
  • DE

LPC11C14FBD48/302

Part No LPC11C14FBD48/302
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case QFP48
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 714911-LPC11C14FBD48/302
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC11C14FBD48/302 CAD Model

Description

The NXP LPC11C14FBD48/302 is a feature-rich microcontroller that is perfect for a wide range of applications, particularly those requiring a high level of integration and low power consumption. This device is part of the LPC1100 series, which is known for its high performance and efficiency, thanks to the ARM Cortex-M0 processor core at its heart.

Operating at frequencies of up to 50 MHz, the LPC11C14FBD48/302 offers impressive processing capabilities while maintaining energy efficiency. It includes 32 KB of on-chip flash memory, providing ample space for application code, and 8 KB of SRAM, ensuring smooth operation for complex tasks. With its 48-pin LQFP package, this microcontroller is both compact and offers a wealth of I/O options for interfacing with other components.

Key Features:

  • ARM Cortex-M0 processor core, offering up to 50 MHz performance.
  • 32 KB of on-chip flash memory for code storage.
  • 8 KB of SRAM for data storage.
  • Integrated CAN 2.0B controller with on-chip CANopen drivers, enabling robust communication in automotive and industrial environments.
  • Multiple serial interfaces including UART, I2C, and SPI for versatile peripheral connectivity.
  • Up to 42 General Purpose I/O (GPIO) pins for maximum design flexibility.
  • 12-bit Analog-to-Digital Converter (ADC) with 8 channels, allowing for precise analog signal measurement.
  • In-System Programming (ISP) and In-Application Programming (IAP) support for seamless firmware updates.
  • Various power-saving modes for energy-efficient operation.

This microcontroller is ideal for implementing in embedded systems within automotive, industrial control, and sensor networks, among other applications. Its integrated CAN controller and on-chip drivers simplify design and reduce external component requirements, making the LPC11C14FBD48/302 a highly integrated solution for communication-intensive projects.

Whether you are developing a sophisticated industrial control system or an innovative consumer product, the NXP LPC11C14FBD48/302 provides the reliability, efficiency, and performance needed to deliver a competitive edge.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4666 $51.9990
31+ $3.2472 $100.6632
48+ $3.1375 $150.6000
69+ $2.9181 $201.3489
90+ $2.8084 $252.7560
112+ $2.6987 $302.2544
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess