EN
  • EN
  • DE

LPC11C14FBD48/301

Part No LPC11C14FBD48/301
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 40
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 89724-LPC11C14FBD48/301
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC11C14FBD48/301 CAD Model

Description

NXP LPC11C14FBD48/301 Microcontroller

The NXP LPC11C14FBD48/301 is a powerful and versatile microcontroller that offers a perfect blend of performance, energy efficiency, and cost-effectiveness. Designed to cater to a wide range of embedded applications, this microcontroller is part of NXP's popular LPC1100 series, which is based on the ARM Cortex-M0 processor core.

This microcontroller operates at a maximum frequency of 50 MHz, delivering impressive processing capabilities for its class. The LPC11C14FBD48/301 comes with 32KB of on-chip flash memory, providing ample space for application code, and 8KB of SRAM, which is sufficient for running complex algorithms and data storage.

One of the standout features of the LPC11C14FBD48/301 is its integrated CAN (Controller Area Network) 2.0B controller, which makes it an ideal choice for automotive and industrial networks where robust communication is essential. The inclusion of on-chip CAN drivers simplifies design and reduces the need for external components, leading to a more compact and cost-effective solution.

The device is housed in a 48-pin LQFP package, ensuring a compact footprint while providing enough I/O pins for interfacing with peripherals and external devices. Its comprehensive set of peripherals includes an 8-channel 10-bit ADC, 2 16-bit timers, a 24-bit system timer, and multiple serial communication interfaces such as UART, I2C, and SPI.

Additional features include an in-system programming (ISP) and in-application programming (IAP) support, which allow for easy firmware updates and bootloader implementation. With its integrated PLL, developers can also fine-tune the system clock according to the performance and power requirements of their applications.

For enhanced power management, the LPC11C14FBD48/301 supports multiple power modes, enabling the design of energy-efficient applications. It also includes a unique serial number for every device, which can be used for identification and security purposes.

Overall, the NXP LPC11C14FBD48/301 microcontroller is an excellent choice for developers looking for a low-power, cost-effective solution with a rich set of features suitable for a variety of applications ranging from industrial control systems to automotive electronics.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3570 $52.2840
28+ $3.5750 $100.1000
44+ $3.4632 $152.3808
60+ $3.3515 $201.0900
78+ $3.2398 $252.7044
104+ $2.9047 $302.0888
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,230 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess