EN
  • EN
  • DE

LPC1114FBD48/302,1

Part No LPC1114FBD48/302,1
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description ARM Microcontrollers - MCU 32b 32K Flash 42I/O
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Series LPC11xx
Mounting Style SMD/SMT
Package / Case LQFP-48
Core ARM Cortex M0
Program Memory Size 32 kB
Data Bus Width 32 bit
ADC Resolution 8 bit
Maximum Clock Frequency 50 MHz
Number of I/Os 42 I/O
Data RAM Size 8 kB
Supply Voltage - Min 1.8 V
Supply Voltage - Max 3.6 V
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Packaging Tray
Product MCUs
Program Memory Type FLASH
Brand NXP Semiconductors
Data RAM Type SRAM
Interface Type I2C, RS-485, SPI, UART
Number of ADC Channels 8 Channel
Number of Timers/Counters 4 Timer
Processor Series LPC1114
Product Type ARM Microcontrollers - MCU
Standard Pack Qty 250
Subcategory Microcontrollers - MCU
Watchdog Timers Watchdog Timer, Windowed
Ultra Librarian 3D Model Ultra Librarian LPC1114FBD48/302,1 CAD Model

Description

The LPC1114FBD48/302,1 is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed for embedded applications requiring a high-performance, low-power ARM Cortex-M0 processor. This MCU is suitable for a wide range of industrial, consumer electronics, and automation applications due to its impressive feature set and compact form factor.

At the heart of the LPC1114FBD48/302,1 is a 32-bit ARM Cortex-M0 core, which operates at frequencies of up to 50 MHz. The Cortex-M0 processor is known for its efficiency and simplicity, making it an ideal choice for applications where cost and power consumption are critical considerations.

This microcontroller comes with 32KB of on-chip flash memory, providing ample space for application code, and 8KB of SRAM for data storage. The memory architecture is designed to provide high-speed operation and a streamlined development experience. Additionally, the MCU includes In-System Programming (ISP) and In-Application Programming (IAP) capabilities, allowing for easy firmware updates and modifications.

The LPC1114FBD48/302,1 offers a rich set of peripherals, including up to 42 General Purpose I/O (GPIO) pins, multiple timers, and an 8-channel 10-bit Analog-to-Digital Converter (ADC). These peripherals enable the MCU to handle a variety of tasks and interface with external sensors and devices seamlessly.

Communication interfaces such as I2C, UART, and SPI are also integrated into the device, providing excellent connectivity options for embedded systems. These interfaces allow the LPC1114FBD48/302,1 to communicate with other microcontrollers, sensors, and external peripherals, making it a versatile choice for complex embedded designs.

The device comes in a 48-pin LQFP package, which is suitable for space-constrained applications. Moreover, the MCU operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Overall, the NXP LPC1114FBD48/302,1 microcontroller is an exceptional choice for developers looking for a low-cost, low-power, and highly capable MCU for their next embedded project.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3583 $51.8826
46+ $2.2090 $101.6140
71+ $2.1344 $151.5424
101+ $1.9851 $200.4951
131+ $1.9105 $250.2755
164+ $1.8359 $301.0876
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,560 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess