EN
  • EN
  • DE

LPC1113FBD48/302EL

Part No LPC1113FBD48/302EL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 24KB FLASH 48LQFP / ARM® Cortex®-M0 LPC1100L Microcontroller IC 32-Bit Single-Core 50MHz 24KB (24K x 8) FLASH 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC1100L
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 42
Program Memory Size 24KB (24K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x10b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number LPC1113
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1353493-LPC1113FBD48/302EL
Ultra Librarian 3D Model Ultra Librarian LPC1113FBD48/302EL CAD Model

Description

NXP LPC1113FBD48/302EL Microcontroller

The NXP LPC1113FBD48/302EL is a powerful and efficient microcontroller that is part of the LPC1100 series, known for its low power consumption and high performance. This particular model is designed with a 32-bit ARM Cortex-M0 processor core, which operates at a frequency of up to 50 MHz, providing a solid foundation for embedded applications that require a balance between power efficiency and processing capability.

Equipped with 24 KB of on-chip flash memory and 8 KB of SRAM, the LPC1113FBD48/302EL offers ample space for program storage and smooth operation of applications. This microcontroller also includes an array of features such as an 8-channel 10-bit ADC, 2 16-bit timers, a 24-bit system timer, and up to 42 General Purpose I/O (GPIO) pins, making it highly versatile for a wide range of applications in industrial control, consumer electronics, and automation systems.

The LPC1113FBD48/302EL supports a variety of serial communication interfaces including I2C, SPI, and UART, allowing for easy integration with peripheral devices and facilitating communication within complex systems. Moreover, the device's in-system programming and in-application programming capabilities enable users to update firmware on the fly, enhancing flexibility and ease of maintenance.

With its small form factor, the LPC1113FBD48/302EL comes in a compact 48-pin LQFP package, making it suitable for space-constrained applications. Additionally, its wide operating voltage range from 2.0V to 3.6V and industrial temperature range from -40°C to +85°C ensure reliable operation under varying environmental conditions.

For developers, NXP provides comprehensive support for the LPC1113FBD48/302EL with a robust ecosystem that includes development tools, software libraries, and example projects. This support helps accelerate the development process and reduce time-to-market for products built around this microcontroller.

In summary, the NXP LPC1113FBD48/302EL is a feature-rich microcontroller that offers an optimal blend of low power consumption, high-performance processing, and a rich set of peripherals, making it an excellent choice for a multitude of embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0925 $56.6475
16+ $6.6400 $106.2400
24+ $6.4325 $154.3800
33+ $6.2250 $205.4250
42+ $6.0175 $252.7350
56+ $5.3950 $302.1200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess