EN
  • EN
  • DE

LPC1111JHN33/203E

Part No LPC1111JHN33/203E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 8KB FLASH 32HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0 series Microcontroller IC 32-Bit 50MHz 8KB (8K x 8) FLASH 32-HVQFN (7x7)
Manufacturer NXP
Series LPC1100XL
Package Tray
Core Processor ARM® Cortex®-M0
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 28
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 32-VQFN Exposed Pad
Case / Package 32-HVQFN (7x7)
Family Name LPC1111
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-14567, LPC1111JHN33203E, 935303819551, LPC1111JHN33/203E-ND
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877994-LPC1111JHN33/203E
Ultra Librarian 3D Model Ultra Librarian LPC1111JHN33/203E CAD Model

Description

The LPC1111JHN33/203E is a highly capable microcontroller from NXP Semiconductors that belongs to the LPC1100 series, designed to offer an excellent balance of performance, power efficiency, and cost-effectiveness. This product is particularly suitable for a wide range of applications, including industrial control, consumer electronics, and automation systems.

Key Features

  • CPU: The core of the LPC1111JHN33/203E is a 32-bit ARM Cortex-M0 processor, which operates at a frequency of up to 50 MHz, providing users with efficient processing capabilities for complex algorithms and control systems.
  • Memory: It comes with 8 KB of on-chip flash memory for program storage and 2 KB of SRAM for data operations, ensuring adequate space for small to medium-sized applications.
  • I/O Ports: This microcontroller offers multiple general-purpose I/O pins for interfacing with peripherals, sensors, and other electronic components.
  • Serial Communication: It includes several serial communication interfaces such as I2C, SPI, and UART, allowing for easy data transfer and communication with other devices within a system.
  • Power Efficiency: Designed with power efficiency in mind, the LPC1111JHN33/203E features an array of power-saving modes, making it an ideal choice for battery-operated devices.
  • Packaging: The device is offered in a compact 33-pin HVQFN package, which is suitable for space-constrained applications.

Applications

The LPC1111JHN33/203E is versatile enough to fit into a variety of application areas, including:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Lighting control
  • Smart sensors
  • Home appliances

Design Support

NXP offers comprehensive design support for the LPC1111JHN33/203E, including development tools, software libraries, and reference designs. Developers can access a wealth of resources such as datasheets, technical documentation, and application notes to facilitate the design and development process. Additionally, the active community and professional support from NXP's technical team ensure that designers can optimize their use of the LPC1111JHN33/203E microcontroller for their specific applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess