EN
  • EN
  • DE

LM75BDP/DG

Part No LM75BDP/DG
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1103+
Reference case MSOP8
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 714876-LM75BDP/DG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM75BDP/DG CAD Model

Description

The NXP LM75BDP/DG is a high-precision digital temperature sensor that offers an excellent blend of performance, versatility, and ease of use. Designed to meet the rigorous demands of a wide array of applications, this sensor is ideal for system temperature monitoring and thermal protection in computing systems, consumer electronics, telecommunications, and industrial equipment.

Key Features

  • Accuracy: The LM75BDP/DG provides temperature readings with an accuracy of ±2°C over the range of -25°C to +100°C and ±3°C over the range of -55°C to +125°C.
  • I2C Interface: Equipped with an industry-standard I2C-bus interface, it allows for easy integration into most microcontroller-based systems, supporting data rates up to 400 kbps.
  • Programmable Resolution: It offers programmable resolution from 9 to 12 bits, giving designers the flexibility to optimize the trade-off between resolution and measurement time.
  • Low Power: The device features a low operating current, ideal for battery-powered applications, and includes a power-saving shutdown mode.
  • Temperature Range: Capable of measuring temperatures from -55°C to +125°C, it is suitable for environments with wide temperature variations.
  • Alarm Function: The LM75BDP/DG includes an overtemperature shutdown output that can be used as an interrupt or as an SMBus alert response.

Applications

The LM75BDP/DG is a versatile component that can be employed in a diverse range of applications, such as:

  • Environmental control systems
  • System thermal management
  • Personal computers and servers
  • Electronic test and measurement equipment
  • Office electronics
  • Battery management systems
  • Industrial controls

Package and Quality

The sensor is available in an 8-pin TSSOP package, which is designed for space-constrained applications. NXP's commitment to quality ensures that the LM75BDP/DG meets the high standards expected for commercial and industrial temperature sensing solutions.

Conclusion

With its high accuracy, ease of integration, and flexible features, the NXP LM75BDP/DG stands out as a top choice for designers looking to incorporate reliable temperature monitoring into their systems. Its compact form factor and low power consumption make it an excellent choice for a wide range of temperature sensing applications.

You May Also Be Interested in

Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2852 $51.3360
375+ $0.2671 $100.1625
585+ $0.2581 $150.9885
835+ $0.2400 $200.4000
1,085+ $0.2310 $250.6350
1,355+ $0.2220 $300.8100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 88,410 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess