EN
  • EN
  • DE

KMC7457RX1000NC

Part No KMC7457RX1000NC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC74XX 1.0GHZ 483FCCBGA / MPU PowerPC MPC74xx Processor RISC 32bit 0.13um 1GHz 1.5V/1.8V/2.5V 483-Pin FCCBGA Each
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC74xx
Packaging Tray
Part Status Obsolete(EOL)
Core Processor PowerPC G4
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.0GHz
Co-Processors/DSP Multimedia; SIMD
Graphics Acceleration No
Voltage - I/O 1.5V, 1.8V, 2.5V
Operating Temperature Range 0°C ~ 105°C (TA)
Package 483-BCBGA, FCCBGA
Manufacturer Package 483-FCCBGA (29x29)
Win Source Part Number 778000-KMC7457RX1000NC
Popularity Medium
Supply and Demand Status Limited
Family Name KMC7457
Introduction Date April 27, 2004
ECCN 3A991
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian KMC7457RX1000NC CAD Model

Description

Introducing the KMC7457RX1000NC Processor from NXP

The NXP KMC7457RX1000NC is a cutting-edge microprocessor designed for high-performance computing applications. This processor is part of the PowerQUICC III family, which is renowned for delivering exceptional processing power, versatility, and efficiency. The KMC7457RX1000NC is engineered to meet the demands of sophisticated embedded systems, making it an ideal choice for networking, telecommunications, and industrial automation markets.

Key Features

  • High-Speed Processing: With a core frequency of 1 GHz, the KMC7457RX1000NC provides robust performance for complex computations and data-intensive tasks.
  • Power Architecture: Built on the PowerPC architecture, this processor offers a high level of integration and supports a wide range of peripherals and interfaces.
  • Efficient Power Consumption: Despite its powerful capabilities, the KMC7457RX1000NC is designed to be energy-efficient, making it suitable for applications where power conservation is critical.
  • Advanced Cache System: It features an integrated L1 cache and a large L2 cache, enhancing the overall system performance by reducing memory latency.
  • Reliability: As a product from NXP, a leader in secure connectivity solutions, the KMC7457RX1000NC is built to the highest quality standards, ensuring reliable operation in demanding environments.

Applications

The versatility of the KMC7457RX1000NC allows it to be used in a multitude of applications, including:

  • High-end networking equipment such as routers, switches, and firewalls
  • Telecommunications infrastructure like base stations and network control systems
  • Industrial control systems and automation platforms
  • Advanced scientific and medical imaging devices

With its combination of performance, power efficiency, and reliability, the NXP KMC7457RX1000NC processor is a superior choice for developers and engineers looking to push the boundaries of their embedded systems. Its robust feature set ensures that it can handle the most demanding tasks with ease, making it a pivotal component in the evolution of smart, connected solutions.

You May Also Be Interested in

NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,414.4569 $1,414.4569
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess