EN
  • EN
  • DE

K32L3A60VPJ1AT

Part No K32L3A60VPJ1AT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32B 1.25MB FLASH 176VFBGA / ARM® Cortex®-M4/M0+ K32 L3 Microcontroller IC 32-Bit Dual-Core 72MHz 1.25MB (1.25M x 8) FLASH 176-VFBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series K32 L3
Package Tray
Core Processor ARM® Cortex®-M4/M0+
Core Size 32-Bit Dual-Core
Speed 72MHz
Connectivity FlexIO, I²C, SAI, SDHC, SPI, UART/USART, USB
Peripherals AC'97, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 104
Program Memory Size 1.25MB (1.25M x 8)
Program Memory Type FLASH
EEPROM Size 48K x 8
RAM Size 384K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 176-VFBGA
Supplier Device Package 176-VFBGA (9x9)
Base Product Number K32L3
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1349970-K32L3A60VPJ1AT
Ultra Librarian 3D Model Ultra Librarian K32L3A60VPJ1AT CAD Model

Description

The NXP K32L3A60VPJ1AT is a high-performance microcontroller designed to meet the demanding requirements of various embedded applications. This microcontroller is part of NXP's Kinetis K32 L3 series, which is known for its exceptional energy efficiency, robust security features, and powerful processing capabilities.

Key Features

  • Core: ARM Cortex-M4 running at up to 100 MHz, providing a perfect blend of performance and power efficiency. The core also includes a Floating Point Unit (FPU) for better handling of computational tasks.
  • Memory: Equipped with 512 KB of flash memory and 256 KB of SRAM, ensuring ample space for complex applications and data storage.
  • Connectivity: Features a variety of communication interfaces, including multiple SPI, I2C, and UART modules, as well as CAN and USB Full-Speed interfaces for versatile peripheral connectivity.
  • Security: Offers a range of security features such as a Hardware Random Number Generator (RNG), Cryptographic Acceleration and Assurance Module (CAAM), and a Secure Boot with Root of Trust and Secure Key Storage to protect your application from external threats.
  • Analog Modules: Comes with a rich set of analog modules, including high-resolution ADCs and DACs, multiple analog comparators, and a voltage reference for precise analog signal processing.
  • Timers and Control: Provides comprehensive timer modules including a PWM timer for motor control, a real-time clock for time-sensitive applications, and general-purpose timers for a wide range of timing and control tasks.
  • Package: Available in a 144-pin MAPBGA package, designed for a compact footprint and efficient space utilization on printed circuit boards.

Applications

The NXP K32L3A60VPJ1AT microcontroller is suitable for a wide array of applications, particularly those requiring efficient power management, advanced connectivity, and robust security. It is an ideal choice for industrial control systems, Internet of Things (IoT) devices, smart home applications, medical equipment, and automotive electronics, among others.

With its powerful features and versatile capabilities, the NXP K32L3A60VPJ1AT provides developers with a reliable and flexible platform for creating innovative and secure embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5012 $75.0024
4+ $30.7702 $123.0808
6+ $29.8087 $178.8522
7+ $28.8471 $201.9297
9+ $27.8855 $250.9695
12+ $25.0008 $300.0096
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess