Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer NXP
Win Source Part Number 285772-ISP1501
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISP1501 CAD Model

Description

NXP ISP1501: A Versatile USB Interface Solution

The NXP ISP1501 is a cutting-edge Universal Serial Bus (USB) transceiver chip designed to offer a comprehensive USB interface solution for a wide range of applications. This compact and highly integrated component is specifically tailored for use with USB 1.1 and 2.0 interfaces, providing seamless connectivity and enhanced functionality for devices requiring high-speed data transfer and communication.

Key Features

  • USB 2.0 Compliance: The ISP1501 is fully compliant with the USB 2.0 specification, ensuring compatibility with high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) data transfer modes.
  • Integrated Pull-up and Pull-down Resistors: This feature simplifies the design and reduces the external component count, providing a more streamlined and cost-effective solution for USB interface implementation.
  • Enhanced Power Management: The device includes advanced power management capabilities, supporting both individual and global power-down modes, which help in reducing power consumption when the USB function is not in use.
  • Flexible Interface Options: The ISP1501 offers a versatile UTMI (USB 2.0 Transceiver Macrocell Interface) that can be easily interfaced with a variety of USB controllers, enhancing design flexibility for system integrators.
  • Small Footprint: The transceiver is available in a compact HVQFN24 package, making it an ideal choice for space-constrained applications.

Applications

The NXP ISP1501 is suitable for a diverse array of applications where USB connectivity is required. Its robust design and comprehensive feature set make it an excellent choice for:

  • Mobile phones and smartphones
  • Portable media players
  • Digital cameras and camcorders
  • Printers and scanners
  • Networking equipment
  • Industrial control systems

In summary, the NXP ISP1501 USB transceiver is a highly integrated and efficient solution for adding USB functionality to a variety of electronic devices. Its compliance with USB 2.0 standards, power management features, and flexible interfacing options make it a go-to choice for designers looking to enhance their products with reliable USB connectivity.

You May Also Be Interested in

Maxim Integrated
IC UART W/RS485 28-QSOP
Need more? Email Us
ECAD model for MAX3140EEI+
Intel
Ethernet CTLR Single Chip 10Mbps/100Mbps/1000Mbps 1.2V/1.8V/3.3V 196-Pin BGA / 82541 Family of Gigabit Ethernet Controllers
Lowest to $69.7129
ECAD model for LU82541PI
Maxim Integrated
RS232, RS485 Controller 14-PDIP
Need more? Email Us
ECAD model for MAX3100CPD+
Silicon Labs
This change is considered a minor change which does not affect form, fit, function, quality, or reliability | IC BRIDGE USB TO UART 28QFN
Lowest to $4.1053
ECAD model for CP2102N-A01-GQFN28R
Maxim Integrated
IC USB PERIPH/HOST CNTRL 32TQFP
Lowest to $82.7273
ECAD model for MAX3421EEHJ+T
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $24.4448
ECAD model for KSZ8864RMNUB-TR
Microchip Technology
Integrated 3-Port 10/100 Managed Switch with PHYs | IC ETHERNET SWITCH 3PORT 48-LQFP
Lowest to $4.1312
ECAD model for KSZ8863RLLI
Maxim Integrated
RS232, RS485 Controller 28-QSOP
Lowest to $35.8567
ECAD model for MAX3140CEI+
Maxim Integrated
IC UART SPI MICROCOMPATBL 14-DIP
Need more? Email Us
ECAD model for MAX3100CPD

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.0811 $74.1622
5+ $30.4255 $152.1275
7+ $29.4747 $206.3229
10+ $28.5239 $285.2390
12+ $27.5731 $330.8772
16+ $24.7208 $395.5328
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,300 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention