Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer NXP
Win Source Part Number 285767-ISP1181BS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISP1181BS CAD Model

Description

NXP ISP1181BS USB Interface Device

The NXP ISP1181BS is a highly integrated USB interface device that serves as a bridge between a USB host and a variety of peripherals. This advanced chip is designed to facilitate fast and efficient data transfer, making it an ideal solution for a wide range of applications in the computing, communication, and consumer electronics sectors.

Key Features:

  • High-Speed Data Transfer: The ISP1181BS supports USB 2.0 Full-Speed (12 Mbps) and Low-Speed (1.5 Mbps) data transfer rates, ensuring compatibility with a broad spectrum of USB devices.
  • Enhanced Connectivity: It offers a parallel bus interface, enabling easy integration with microcontrollers and processors.
  • Flexible Operation: The device can function as a USB device controller, providing versatility in various USB-related applications.
  • Integrated SIE: Comes with an integrated Serial Interface Engine (SIE) that simplifies firmware development and accelerates time-to-market.
  • On-Chip Memory: Incorporates on-chip memory for endpoint buffering, reducing the need for external components and minimizing system costs.
  • Comprehensive Support: The chip is backed by NXP's extensive technical documentation and support, easing the development process.

Applications:

The ISP1181BS is versatile and can be used in a variety of applications, including:

  • Portable devices such as digital cameras, smartphones, and media players
  • Printers, scanners, and other PC peripherals
  • Industrial control systems and instrumentation devices
  • Medical equipment requiring reliable USB connectivity

Technical Specifications:

The NXP ISP1181BS comes in a compact package and features a temperature range suitable for commercial-grade products. Its low power consumption makes it an energy-efficient choice for battery-operated devices.

Conclusion:

With its robust feature set and NXP's commitment to quality, the ISP1181BS is a powerful USB interface solution that can meet the demands of a wide range of applications. Its ease of integration and comprehensive support make it a go-to choice for developers looking to implement USB functionality in their products.

You May Also Be Interested in

Broadcom Limited
16X10G SERDES SWITCH / Interface
Need more? Email Us
ECAD model for BCM53405A0KFSBG
Broadcom Limited
3.2TB DATA CENTER SWITCH / Interface
Need more? Email Us
ECAD model for BCM56960A0KFSBG
FTDI, Future Technology Devices International Ltd
IC BRIDGE USB TO I2C/SPI 32VQFN / USB Bridge, USB to I²C/SPI USB 2.0 I²C Interface 32-VQFN (5x5)
Need more? Email Us
ECAD model for FT4222HQ-R
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.5561
ECAD model for DS2484R+T
Broadcom Limited
LOW PORT FE SWITCH / Interface
Lowest to $80.4283
ECAD model for BCM53106PKFBG
FTDI, Future Technology Devices International Ltd
IC USB HOST CTRL 32-LQFP / USB Controller USB 2.0 UART Interface 32-LQFP (7x7)
Lowest to $6.8191
ECAD model for FT312D-32L1C-R
Broadcom Limited
24-PORT GE SWITCH (4) GE OR (2) / Interface
Lowest to $129.5523
ECAD model for BCM53344A0KFSBG
Broadcom Limited
MULTI LAYER SWITCH / Interface
Lowest to $389.9558
ECAD model for BCM56842A1KFRBG
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.5232
ECAD model for PTN5100DBSMP

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention