EN
  • EN
  • DE

IP4852CX25/LF

Part No IP4852CX25/LF
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825928-IP4852CX25/LF
Ultra Librarian 3D Model Ultra Librarian IP4852CX25/LF CAD Model

Description

Introducing the NXP IP4852CX25/LF Signal Conditioning IC

The NXP IP4852CX25/LF is a state-of-the-art signal conditioning integrated circuit designed to provide optimal performance for high-speed signal lines. Engineered with precision, this IC is ideal for applications that demand robust ESD protection and signal integrity. The IP4852CX25/LF is a testament to NXP's commitment to delivering high-quality and reliable components for the electronics industry.

Key Features

  • ESD Protection: The IP4852CX25/LF comes with integrated electrostatic discharge (ESD) protection, safeguarding your system against transient voltage spikes that can cause irreversible damage to sensitive electronics. This feature ensures that your product remains reliable and durable under various environmental conditions.
  • Low Capacitance: With its low-capacitance design, this IC minimizes signal attenuation, allowing for the preservation of signal integrity on high-speed data lines. This is particularly crucial for maintaining the quality of communication in applications such as USB 2.0, HDMI, and other high-speed interfaces.
  • Lead-Free (LF): The IP4852CX25/LF is manufactured with a lead-free (LF) composition, aligning with current environmental regulations and standards for electronic components. This makes it suitable for use in products that are marketed globally, catering to the eco-conscious consumer and industry requirements.

Applications

The versatility of the NXP IP4852CX25/LF allows it to be integrated into a wide array of electronic devices. It is particularly well-suited for:

  • Mobile Devices
  • Personal Computers
  • Digital Cameras
  • Portable Media Players
  • Networking Equipment

Technical Specifications

The IP4852CX25/LF boasts impressive technical specifications that make it a top choice for designers and engineers:

  • Package: Lead-free small-outline package
  • Channel count: Multiple channels for comprehensive signal conditioning
  • Compatibility: Designed to interface with high-speed data protocols
  • Temperature range: Operates effectively across a wide temperature range

With its combination of ESD protection, low capacitance, and lead-free construction, the NXP IP4852CX25/LF is a compelling choice for anyone looking to enhance the performance and longevity of their electronic products.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Maxim Integrated
IC CTLR OVP W/FET 5.80V 8-UDFN
Lowest to $10.8970
Microchip Technology
IC CRYPTO 4.5KB I2C
Lowest to $0.5349
Cypress Semiconductor Corp
FRAM 256Kbit Serial-I2C Interface 3.3V 14-Pin SOIC Tube / IC MEMORY 14SOIC
Lowest to $24.6603
NXP / Nexperia
IC DVD/CD PLAYBACK 208LQFP / High Performance Multimedia IC
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA
Lowest to $2.6091
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess