EN
  • EN
  • DE

IP4852CX25/LF,135

Part No IP4852CX25/LF,135
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description IC LEVEL SHIFTER 25WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Type Level Shifter
Applications EMI Filter
Mounting Type Surface Mount
Package / Case 25-WLCSP
Supplier Device Package 25-WLCSP
Base Product Number IP485
Standard Package 4,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 460861-IP4852CX25/LF,135
Ultra Librarian 3D Model Ultra Librarian IP4852CX25/LF,135 CAD Model

Description

The IP4852CX25/LF,135 is a high-performance integrated circuit from NXP Semiconductors, designed to provide a robust interface solution for applications requiring electrostatic discharge (ESD) protection. This component is particularly well-suited for use in advanced electronics where signal integrity and protection against transient voltage spikes are critical.

Key Features

  • ESD Protection: The device offers superior ESD protection, ensuring that sensitive components are shielded from electrostatic discharges that can occur during manufacturing, handling, or in the field. This feature is essential for maintaining the longevity and reliability of electronic systems.
  • Low Capacitance: With its low input and output capacitance, the IP4852CX25/LF,135 minimizes signal distortion, making it ideal for high-speed data lines where maintaining signal integrity is paramount.
  • High Integration: This component integrates multiple protection diodes in a single package, reducing the need for additional external components and saving valuable board space in compact electronic designs.
  • Lead-Free (LF): In line with modern environmental standards, this product is lead-free, reducing the environmental impact and making it suitable for use in a wide range of markets, including those with strict regulations on hazardous substances.

Applications

The IP4852CX25/LF,135 is versatile and can be used in a variety of applications, including:

  • Mobile devices
  • Portable electronics
  • Computing platforms
  • Communication systems
  • High-speed data interfaces

Technical Specifications

The technical specifications for the IP4852CX25/LF,135 include:

  • Package: TSSOP
  • Number of Pins: 20
  • Operating Temperature Range: -40°C to +85°C
  • Compliance with IEC 61000-4-2 standard for ESD protection

In summary, the IP4852CX25/LF,135 from NXP Semiconductors is a highly integrated ESD protection device that offers excellent protection and signal integrity for a range of electronic applications. Its low capacitance, high level of integration, and lead-free design make it an environmentally friendly and space-efficient solution for modern electronic designs.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess