EN
  • EN
  • DE

IP4305CX4/LF/P,315

Part No IP4305CX4/LF/P,315
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE WLCSP4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Steering (Rail to Rail)
Unidirectional Channels 2
Minimum Breakdown Voltage 15V
Mounting SMD (SMT)
Case / Package 4-WLCSP (0.96x0.96)
Win Source Part Number 001827-IP4305CX4/LF/P,315
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4305CX4/LF/P,315 CAD Model

Description

The IP4305CX4/LF/P,315 is a state-of-the-art ESD protection device from NXP Semiconductors, designed to safeguard sensitive electronic components from electrostatic discharge (ESD) events. This robust component is part of NXP's extensive range of protection devices that are essential for maintaining the integrity and longevity of modern electronic systems.

Key Features

  • ESD Protection: The device offers exceptional ESD protection, capable of withstanding ESD strikes as defined by the IEC 61000-4-2 standard, ensuring the safety of the electronics it is integrated with.
  • Low Capacitance: With its low capacitance design, the IP4305CX4/LF/P,315 minimizes signal integrity issues, making it ideal for high-speed data lines in applications such as USB interfaces and HDMI connections.
  • Small Package: Encased in a small 6-pin SOT886 package, this ESD protection device is perfect for space-constrained applications, allowing designers to incorporate it without having to compromise on their compact designs.
  • High Reliability: Manufactured by NXP, a leader in semiconductor solutions, the IP4305CX4/LF/P,315 is built to meet high quality and reliability standards, ensuring stable performance over its operational lifespan.

Applications

The IP4305CX4/LF/P,315 is versatile and can be used across various applications where ESD protection is critical. These include, but are not limited to:

  • Mobile Devices
  • Computing Devices
  • Consumer Electronics
  • Networking Equipment
  • Portable Electronics

Technical Specifications

Here are some of the technical specifications that make the IP4305CX4/LF/P,315 a reliable choice for ESD protection:

  • Package: SOT886
  • ESD protection level: >8 kV (IEC 61000-4-2)
  • Channel number: 4
  • Clamping voltage: Low
  • Capacitance: Ultra-low
  • RoHS compliant

In summary, the IP4305CX4/LF/P,315 from NXP Semiconductors is an excellent solution for designers looking to enhance the ESD resilience of their electronic products without compromising on performance or space.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess