EN
  • EN
  • DE

IP4043CX5/LF

Part No IP4043CX5/LF
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 5VWM 5CSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Bidirectional Channels 4
STAND-OFF Voltage (Vwm) 5V
Applications General Purpose
Mounting SMD (SMT)
Case / Package 5-CSP (1.12x1.12)
Win Source Part Number 068908-IP4043CX5/LF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4043CX5/LF CAD Model

Description

The IP4043CX5/LF is a cutting-edge integrated circuit designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This robust component is specifically engineered to provide exceptional protection for high-speed signal lines against Electrostatic Discharge (ESD), Electrical Fast Transients (EFT), and other voltage-induced disturbances that are common in modern electronic environments.

Key Features

  • ESD Protection: The IP4043CX5/LF offers excellent ESD protection exceeding IEC 61000-4-2 level 4 standards, ensuring the safety and longevity of connected devices.
  • Low Capacitance: With its low input capacitance, this component is ideal for preserving signal integrity in high-speed data lines, such as USB 2.0, HDMI, and other communication interfaces.
  • Low Leakage Current: The device features a very low leakage current, which minimizes power consumption and makes it suitable for battery-powered applications.
  • High Integration: The IP4043CX5/LF integrates multiple protection devices in a single package, reducing PCB space requirements and simplifying circuit design.

Applications

Due to its versatile protection capabilities and compact form factor, the IP4043CX5/LF is widely used in a range of electronic devices and systems. Typical applications include:

  • Smartphones and tablets
  • Portable electronics
  • Computer peripherals
  • Consumer electronics
  • High-speed data interfaces

Package and Quality

The IP4043CX5/LF is packaged in a space-saving, lead-free (Pb-free) 5-lead SOT23 package, which is not only environmentally friendly but also compatible with standard SMT assembly processes. NXP's commitment to quality ensures that this product meets stringent industry standards for reliability and performance.

Conclusion

In summary, the IP4043CX5/LF from NXP Semiconductors is a highly reliable and efficient solution for protecting sensitive electronic circuits from voltage transients. Its low capacitance, high integration, and exceptional ESD protection make it an indispensable component in the design of modern electronic products.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7253 $58.0240
195+ $0.5948 $115.9860
305+ $0.5763 $175.7715
415+ $0.5579 $231.5285
540+ $0.5394 $291.2760
720+ $0.4839 $348.4080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess