EN
  • EN
  • DE
  • IT

HT2MOA4S20/E/3/RJ

Part No HT2MOA4S20/E/3/RJ
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 125KHZ PLLMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Series HITAG® 2
Package Tape & Reel (TR)
Product Status Active
Type RFID Transponder
Frequency 125kHz
Standards ISO 11784, ISO 11785
Interface -
Voltage - Supply 6.5V
Mounting Type Surface Mount
Package / Case MOA4, Smart Card Module
Supplier Device Package PLLMC
Base Product Number HT2MOA4
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370871-HT2MOA4S20/E/3/RJ
Ultra Librarian 3D Model Ultra Librarian HT2MOA4S20/E/3/RJ CAD Model

Description

The NXP HT2MOA4S20/E/3/RJ is a state-of-the-art semiconductor device designed for high-performance applications that require robustness, reliability, and efficiency. This product is a testament to NXP's commitment to providing innovative solutions in the field of electronics, catering to a wide range of industrial and commercial applications.

Key Features

  • High-Temperature Operation: Engineered to withstand extreme temperature conditions, this device is suitable for applications operating in harsh environments.
  • Robust Design: The HT2MOA4S20/E/3/RJ is built to deliver consistent performance, ensuring durability and a long operational lifespan.
  • Energy Efficiency: With its advanced power management capabilities, this product ensures minimal energy consumption, making it ideal for eco-friendly applications.
  • High-Speed Connectivity: Equipped with RJ connectors, it provides reliable high-speed connections, facilitating quick data transfer and communication.

Applications

This versatile product is suitable for a variety of applications, including but not limited to:

  • Automotive systems that require components to function reliably under high temperature and stress conditions.
  • Industrial automation systems where precision and durability are critical for continuous operation.
  • Telecommunications equipment that demands high-speed data processing and transmission capabilities.

Quality and Compliance

The NXP HT2MOA4S20/E/3/RJ adheres to stringent industry standards, ensuring that it meets the highest quality and compliance benchmarks. It is manufactured using environmentally responsible processes, aligning with global initiatives for sustainable development.

Technical Specifications

For detailed technical specifications, customers are encouraged to refer to the official NXP datasheets and product documentation. This will provide comprehensive information on electrical characteristics, mechanical properties, and installation guidelines necessary for proper integration into various systems.

Please note that the above description is a general overview and does not cover all the intricate details of the NXP HT2MOA4S20/E/3/RJ. For more specific information, contact NXP or an authorized distributor.

You May Also Be Interested in

ScioSense
IC RFID READER 110-150KZ 16TSSOP
Need more? Email Us
NXP / Nexperia
IC SMART TAG / NFC/RFID Tag and Transponder IC 13560kHz 2KByte 8-Pin XQFN EP T/R
Lowest to $1.6345
NXP / Nexperia
NFC TYPE2 TAG IC 144/888 BYTES
Lowest to $1.4478
NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $19.6467
ams
IC RFID READER 19-150KHZ 16TSSOP
Lowest to $5.6988
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
NXP / Nexperia
IC TXRX MODULE 40HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP
Lowest to $8.1818
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.9843

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3258 $53.2128
37+ $2.7289 $100.9693
57+ $2.6436 $150.6852
79+ $2.5583 $202.1057
102+ $2.4730 $252.2460
136+ $2.2172 $301.5392
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 630 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess