EN
  • EN
  • DE
  • IT

CD4094BPWRG4

Part No CD4094BPWRG4
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description CMOS 8-Stage Shift-and-Store Nus Register
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1159791-CD4094BPWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD4094BPWRG4 CAD Model

Description

The CD4094BPWRG4 is a high-quality integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is an 8-stage shift-and-store bus register that operates at a voltage range from 3V to 18V. It is part of the 4000 series CMOS logic family and is packaged in a compact TSSOP-16 (Thin Shrink Small Outline Package) form factor, making it suitable for space-constrained applications.

The CD4094BPWRG4 is equipped with an 8-bit serial-in, parallel-out shift register that features a storage register and 3-state outputs. The device allows for serial-to-parallel data conversion with storage and incorporates an output enable pin, which controls the bus connection of the outputs for interfacing with bus-oriented systems.

One of the key features of this product is its versatility. The CD4094BPWRG4 can be utilized in a wide array of applications, including digital data storage, signal processing, and communication systems. Its ability to interface directly with RAMs, CPUs, and other logic components makes it a valuable component in complex digital systems.

Designed for high-speed operation while maintaining low power consumption, the CD4094BPWRG4 is suitable for battery-powered devices and portable applications. The device also provides high noise immunity and low static power dissipation, which are crucial for reliable operation in electronic systems.

The CD4094BPWRG4 features a simple yet effective design, with inputs that include a clock (CP), data (D), strobe (STROBE), and output enable (OE). The outputs are buffered for high current sinking capability, which makes them capable of driving lamps, relays, or small printers, further extending its application range.

For designers and engineers looking for a dependable and flexible shift register solution, the CD4094BPWRG4 from Texas Instruments is an excellent choice. Its robustness, coupled with Texas Instruments' reputation for quality and support, ensures that this component will perform reliably in a variety of electronic designs.

You May Also Be Interested in

ON Semiconductor
SERIAL IN PARALLEL OUT / Shift Element Bit
Lowest to $0.7171
National Semiconductor (TI)
PARALLEL IN PARALLEL OUT, AC SER
Need more? Email Us
Rochester Electronics
Shift Element Bit
Need more? Email Us
Texas Instruments
PARALLEL-LOAD 8-BIT SHIFT REGIST
Lowest to $6.1501
ON Semiconductor
IC SHIFT REGISTER 8BIT 14SOIC
Lowest to $0.1475
ON Semiconductor
IC SHIFT REGSTR 8BIT CMOS 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.6539
Texas Instruments
IC SHIFT REG 8BIT PARALL 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $2.4774
Texas Instruments
PARALLEL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
Texas Instruments
8-BIT UNIVERSAL SHIFT/STORAGE RE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6452 $51.6160
190+ $0.5294 $100.5860
295+ $0.5128 $151.2760
405+ $0.4963 $201.0015
525+ $0.4797 $251.8425
700+ $0.4301 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,900 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess