EN
  • EN
  • DE

74HCT195

Part No 74HCT195
Manufacturer NXP / Nexperia
Catalog Logic - Shift Registers
Description 4-bit parallel access shift register
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132058-74HCT195
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT195 CAD Model

Description

The NXP 74HCT195 is a high-speed Si-gate CMOS device that is pin compatible with low power Schottky TTL (LSTTL). It is designed to have the same switching characteristics as the 74HC195 and is fabricated using silicon gate CMOS technology to achieve operating speeds similar to LSTTL with the low power consumption of standard CMOS integrated circuits.

Key Features

  • Logic Family: HCT
  • Logic Type: 4-bit parallel-access shift register
  • Operating Voltage: 4.5V to 5.5V
  • High Noise Immunity: NIV = VNIH = VNIL = 28% VCC (min)
  • Output Current: -8 mA to 8 mA
  • Propagation Delay Time: 18 ns (max) at VCC = 5V, CL = 15 pF, TA = 25°C

Product Description

The 74HCT195 is a 4-bit shift register with fully synchronous serial or parallel data entry selected by an active LOW parallel enable (PE) input. The device features a serial data input (DS), four parallel data inputs (D0 to D3), a clock input (CP), an overriding asynchronous master reset input (MR), and a clock inhibit (CI) input. Outputs Q0 to Q3 provide the parallel outputs, and a serial output (Q4) is provided for cascading purposes. This allows for multiple 74HCT195 devices to be connected in series for applications requiring longer shift registers.

The shift register has three fundamental data entry modes: Shift left, parallel load, and reset. Data shifts one place to the left on each low-to-high transition of the clock (CP) input if CI and PE are both held HIGH. The information present on the parallel data inputs (D0 to D3) is loaded into the register when PE is LOW and CP goes HIGH. The MR input can override all other inputs and clear the register asynchronously when taken LOW.

With its balanced propagation delays and edge-triggered clocking system, the NXP 74HCT195 provides a reliable solution for applications in communication systems, data processing, and control systems where efficient data handling is crucial. The device is available in a standard 16-pin DIP or SO package, making it easy to integrate into a wide range of electronic circuits.

Applications

  • Serial-to-parallel data conversion
  • Remote control holding registers
  • Sequential operations
  • Counters and dividers
  • Control registers

You May Also Be Interested in

Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGTR COMP 4BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC REG MULPLX PSH-PUL 64BIT 16SO
Need more? Email Us
Advanced Micro Devices
IC REGISTER FILE 4BIT 120-CPGA
Need more? Email Us
Texas Instruments
IC SR PUSH-PULL 8BIT 16-PDIP
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 16BIT 169-TFBGA
Lowest to $58.0937
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 14-DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC SR OPEN DRAIN 12BIT 20-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess