EN
  • EN
  • DE

HEF4077BTD-T

Part No HEF4077BTD-T
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description 4-ch, 4-input, 3-V to 18-V XNOR (exclusive NOR) gates 14-SOIC -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-108
Lead Free Yes
Packaging Tape & Reel (TR)
Win Source Part Number 1062475-HEF4077BTD-T
Categories Logic - Gates and Inverters
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HEF4077BTD-T CAD Model

Description

The NXP HEF4077BTD-T is a high-performance, quad 2-input Exclusive-NOR (XNOR) gate integrated circuit that is designed to deliver precision logic operations in a variety of digital applications. This advanced IC is part of NXP's HEF4000 family, which is renowned for its robustness and versatility in complex electronic systems.

Key Features

  • Logic Type: The device features four XNOR gates, providing the ability to perform equality comparison operations on two sets of binary inputs.
  • Package: It comes in a compact SOIC-14 (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications.
  • Supply Voltage Range: The HEF4077BTD-T operates on a broad voltage range from 3V to 15V, accommodating various power supply levels and ensuring compatibility with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) technologies.
  • High Noise Immunity: Characterized by its high noise immunity, the device is capable of stable operation in electrically noisy environments.
  • Low Power Consumption: This IC is designed for low power consumption, making it an ideal choice for battery-operated devices and power-sensitive applications.

Applications

The HEF4077BTD-T is suitable for a wide range of applications, including but not limited to:

  • Logic comparison circuits
  • Digital systems where signal equality needs to be assessed
  • Parity generators and checkers
  • Control systems
  • Automated test equipment

Quality and Reliability

NXP semiconductors are known for their quality and reliability, and the HEF4077BTD-T is no exception. This device is manufactured using silicon gate CMOS technology which ensures high performance and long-term reliability, even in demanding conditions.

Whether you are designing consumer electronics, industrial control systems, or complex computing devices, the NXP HEF4077BTD-T offers a reliable and efficient solution for your logic operation needs. Its combination of features makes it a versatile component in any electronic engineer's toolkit.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess