EN
  • EN
  • DE

R5540K002D

Part No R5540K002D
Manufacturer Ricoh
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834891-R5540K002D
Ultra Librarian 3D Model Ultra Librarian R5540K002D CAD Model

Description

The Ricoh R5540K002D is a power management IC (PMIC) designed to efficiently manage power distribution in various electronic devices. It is part of Ricoh's extensive range of PMICs, known for their reliability and performance in demanding applications. This particular model is engineered for compact size and low power consumption, making it suitable for portable and battery-powered devices.

Applications

  • Wearable Devices: Smartwatches, fitness trackers, and other wearable electronics.
  • Portable Medical Devices: Glucose meters, heart rate monitors, and other handheld medical equipment.
  • IoT Devices: Sensors, trackers, and other connected devices.
  • Mobile Phones: As a secondary power management solution.
  • Digital Cameras: Providing regulated power to various camera subsystems.

Features

  • High Efficiency: Ensures minimal power loss during voltage conversion.
  • Compact Size: Allows for integration into space-constrained designs.
  • Low Quiescent Current: Minimizes battery drain when the device is in standby mode.
  • Multiple Output Voltages: Provides different voltage levels to power various components.
  • Overcurrent Protection: Prevents damage from excessive current draw.
  • Thermal Shutdown: Protects the IC from overheating.

Benefits

  • Extended Battery Life: High efficiency and low quiescent current contribute to longer run times for battery-powered devices.
  • Reduced System Size: Compact packaging enables smaller and more portable product designs.
  • Enhanced System Reliability: Overcurrent protection and thermal shutdown features safeguard the IC and the overall system.
  • Simplified Power Management: Integrated functionality reduces the need for external components, streamlining the design process.
  • Optimized Power Distribution: Multiple output voltages allow for tailored power delivery to different subsystems.

Additional Details

The R5540K002D typically operates with an input voltage range suitable for battery-powered applications. The specific output voltages and current ratings vary depending on the configuration and application requirements. It often incorporates features such as soft-start to prevent inrush current and enable smooth power-up. The IC is usually available in a small, surface-mount package to facilitate automated assembly and minimize board space. Detailed specifications can be found in the product datasheet from Ricoh, including information on switching frequency, ripple voltage, and other performance parameters.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4759 $60.2349
26+ $4.4941 $116.8466
40+ $4.3532 $174.1280
55+ $4.2123 $231.6765
71+ $4.0725 $289.1475
95+ $3.6510 $346.8450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess