Product Overview: MAX5171AEEE+T
The MAX5171AEEE+T from Maxim Integrated is a high-precision, low-power, 10-bit digital-to-analog converter (DAC) with a serial interface. Designed for compact and power-sensitive applications, this DAC offers excellent performance with a single supply voltage ranging from +2.7V to +5.5V.
Key Features
- Resolution: 10-bit accuracy ensures fine-grained analog output for precise control in various applications.
- Output Range: The DAC provides a buffered voltage output, which swings from 0V to VREF.
- Low Power Consumption: Ideal for battery-operated devices, the MAX5171AEEE+T consumes minimal power, extending battery life.
- Package: It comes in a compact 16-pin QSOP package, which is suitable for space-constrained designs.
- Interface: Features a 3-wire SPI/QSPI/MICROWIRE serial interface for communication with microcontrollers or other digital systems.
- Flexibility: The device includes a shutdown mode that reduces power consumption when not in use.
- Reference Voltage: It operates with an external reference voltage, allowing for flexibility in setting the full-scale output voltage.
Applications
The MAX5171AEEE+T is suited for a wide range of applications, including:
- Portable battery-powered instruments
- Data acquisition systems
- Digital gain and offset adjustment
- Process control and automation
- Industrial control systems
Technical Specifications
With its robust feature set, the MAX5171AEEE+T meets the needs of engineers and designers looking for a DAC that provides both precision and ease of integration. The device operates over the industrial temperature range (-40°C to +85°C), ensuring reliable performance in harsh environments.
For detailed technical information, reference designs, and support tools, visit Maxim Integrated's website or contact their support team. The MAX5171AEEE+T represents a blend of performance, power efficiency, and versatility, making it a top choice for your digital-to-analog conversion needs.