Product Overview: HEF4024BT,653
The HEF4024BT,653 is a high-quality integrated circuit designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This particular device is a 7-stage binary ripple counter with a robust design and versatile functionality, making it an ideal choice for a wide range of electronic applications.
Key Features
- Type: 7-stage binary ripple counter
- Logic Family: HEF4000
- Logic Type: Binary Counter
- Output Type: Standard
- Supply Voltage Range: 3V to 15V
- Counter Type: Ripple
- Mounting Type: Surface Mount
- Package / Case: SOIC-14
- Operating Temperature Range: -40°C to +85°C
- Pin Count: 14
Performance and Quality
The HEF4024BT,653 is designed to operate over a broad voltage range from 3V to 15V, ensuring compatibility with various power supplies. The device's ripple counter configuration allows for straightforward counting applications, and it is capable of working in a wide range of temperatures, from -40°C to +85°C, making it reliable for use in even challenging environmental conditions.
Applications
This binary ripple counter can be utilized in a variety of applications, including:
- Time Delay Generators
- Frequency Dividers
- Counters and Timers
- Sequential State Machines
- General Digital Logic Applications
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The HEF4024BT,653 is built to meet rigorous industry standards for performance and reliability, ensuring that it meets the needs of both commercial and industrial users. With its robust design and NXP's reputation for quality, this binary ripple counter is a reliable component for any digital system.
Environmental Considerations
The HEF4024BT,653 is RoHS compliant, which means it is manufactured with a focus on environmental safety by restricting the use of certain hazardous substances. This commitment to environmental stewardship ensures that the product is suitable for use in a variety of markets that demand greener electronic solutions.