EN
  • EN
  • DE

SN74AHCT574DBR

Part No SN74AHCT574DBR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SSOP / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AHCT
Package Tape & Reel
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 115 MHz
Max Propagation Delay @ V, Max CL 10.6ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 4 µA
Input Capacitance 3 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-SSOP
Package / Case 20-SSOP (0.209", 5.30mm Width)
Base Product Number 74AHCT574
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -SN74AHCT574DBRG4,SN74AHCT574DBRE4-ND,-SN74AHCT574DBRE4,2156-SN74AHCT574DBR,296-4760-2,296-4760-1-NDR,-SN74AHCT574DBRG4-NDR,-SN74AHCT574DBR-NDR,296-4760-6,SN74AHCT574DBRG4,-296-4760-1-ND,TEXTISSN74AHCT574DBR,SN74AHCT574DBRE4,-296-4760-1,296-4760-1,SN74AHCT574DBRG4-ND,-SN74AHCT574DBRE4-NDR,296-4760-2-NDR,296-4760-6-NDR
Standard Package 2,000
Win Source Part Number 1094853-SN74AHCT574DBR
Ultra Librarian 3D Model Ultra Librarian SN74AHCT574DBR CAD Model

Description

SN74AHCT574DBR Octal Edge-Triggered D-Type Flip-Flops

The SN74AHCT574DBR is a high-performance, octal edge-triggered D-type flip-flop integrated circuit from Texas Instruments designed for use in a wide range of digital applications. This device features eight D-type flip-flops with 3-state outputs in a single package, making it an ideal choice for bus-oriented systems.

With the capability to operate at a voltage range of 4.5 V to 5.5 V, this flip-flop IC is compatible with 5V systems, ensuring easy integration into existing designs. The SN74AHCT574DBR is part of the 'AHCT' family, indicating that it has advanced high-speed CMOS technology with TTL-compatible inputs. This allows for the direct interfacing with TTL levels while maintaining the speed and low power consumption of CMOS technology.

The octal flip-flop has a wide operating temperature range from -40°C to 85°C, making it suitable for industrial applications. The device's edge-triggered design ensures that data is captured on the rising edge of the clock signal, providing precise timing control for sequential operations.

The 3-state outputs of the SN74AHCT574DBR are essential for bus-driving applications. They can be placed in a high-impedance state, effectively disconnecting the flip-flop from the bus, which allows multiple devices to share the same bus lines without interference.

Each flip-flop has individual clear and clock inputs, as well as a common output enable input, which allows for greater flexibility in controlling the timing of data flow. The 20-pin SSOP (Shrink Small Outline Package) of the SN74AHCT574DBR ensures a compact footprint on printed circuit boards, which is critical for space-constrained applications.

Whether it's for use in buffer storage, shift registers, data storage, or any other system requiring high-speed, reliable flip-flops, the SN74AHCT574DBR from Texas Instruments stands out as a robust and versatile component. Its combination of speed, low power consumption, and advanced interfacing capabilities makes it a smart choice for designers looking to optimize their digital systems.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet available on the Texas Instruments website.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7713 $50.1345
160+ $0.6329 $101.2640
245+ $0.6131 $150.2095
340+ $0.5934 $201.7560
440+ $0.5736 $252.3840
585+ $0.5142 $300.8070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 380 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess