EN
  • EN
  • DE

HEF4015BP,652

Part No HEF4015BP,652
Manufacturer NXP / Nexperia
Catalog Logic - Shift Registers
Description IC REGISTER STATIC 4BIT 16-DIP / Shift Register Dual 4-Bit Serial to Parallel 16-Pin PDIP Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 4000B
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 2
Number of Bits per Element 4
Function Serial to Parallel
Operating Supply Voltage 4.5 V ~ 15.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
Win Source Part Number 775922-HEF4015BP,652
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 1995
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HEF4015BP,652 CAD Model

Description

The NXP HEF4015BP,652 is a high-quality dual 4-stage static shift register that offers a versatile solution for various digital applications. This integrated circuit is part of NXP's renowned HEF4000 series, known for its robust performance and reliability. The device features two independent registers, each capable of storing four bits of data, making it suitable for serial-to-parallel and parallel-to-serial conversion, as well as for temporary data storage and manipulation tasks.

Key Features

  • Logic Family: HEF4000 series, CMOS technology
  • Configuration: Dual 4-stage shift registers
  • Operating Voltage: Wide range from 3V to 15V, accommodating various logic level requirements
  • Output Capability: Standard
  • Package: DIP-16 (Dual In-line Package with 16 pins), suitable for through-hole mounting
  • Temperature Range: -40°C to +85°C, ensuring operation in extreme environmental conditions

Applications

The versatility of the NXP HEF4015BP,652 makes it an excellent choice for a wide range of applications within the realm of digital electronics. It can be used in systems requiring serial data input/output, such as data loggers, shift registers are also essential for digital signal processing, and the HEF4015BP,652 can be employed in filter designs or for digital pattern generation. Additionally, its ability to work with a broad voltage range makes it suitable for interfacing with other logic families in mixed-voltage systems.

Quality and Reliability

NXP Semiconductors is a trusted name in the industry, known for manufacturing high-quality components that meet stringent standards. The HEF4015BP,652 shift register is no exception, offering dependable performance that engineers and designers can rely on. Whether used in consumer electronics, industrial control systems, or communication infrastructure, this component is designed to deliver consistent operation and longevity.

You May Also Be Interested in

Advanced Micro Devices
IC REGISTER FILE 4BIT 120-CPGA
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
Microchip Technology
IC SR PUSH-PULL 16BIT 169-TFBGA
Lowest to $58.0937
Nexperia USA Inc.
IC REG MULPLX PSH-PUL 64BIT 16SO
Need more? Email Us
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC SR PUSH-PULL 4BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC REG BIDIRECT COMP 4BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 14-DHVQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess