EN
  • EN
  • DE

GTL2012DP

Part No GTL2012DP
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description 2-bit LVTTL to GTL transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1178048-GTL2012DP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GTL2012DP CAD Model

Description

The NXP GTL2012DP is a high-performance, low-voltage dual supply translating transceiver designed for bidirectional communication between the GTL (Gunning Transceiver Logic) and the LVTTL/LVCMOS domains. It is a part of NXP's advanced interface logic portfolio, offering a flexible and efficient solution for system-level translation requirements.

Key Features

  • Voltage Level Translation: The GTL2012DP supports voltage level translation from 1.0V to 3.6V on the A port and 1.8V to 5.5V on the B port, making it highly adaptable for various interface standards.
  • High-Speed Operation: This transceiver is capable of supporting high-speed data transfer, ensuring minimal propagation delay and enabling fast communication between different voltage domains.
  • Flow-Through Pinout: Designed with a flow-through pinout to simplify PCB layout, the GTL2012DP aids in reducing signal integrity issues and simplifies board design.
  • Low Power Consumption: With its power-efficient design, the GTL2012DP minimizes power consumption, making it suitable for power-sensitive applications.
  • Control Pins: It includes OE (Output Enable) and DIR (Direction Control) pins for directional control of the transceiver, providing additional flexibility and control for various application requirements.

Applications

The GTL2012DP is ideal for interfacing GTL bus signals to LVTTL or LVCMOS levels in a wide range of applications, including:

  • Server and Enterprise Infrastructure
  • Data Communication and Telecommunication Equipment
  • Networking and Storage Systems
  • Computing and Embedded Systems
  • Signal Bridging and Interface Conversion

Technical Specifications

With its compact TSSOP8 packaging, the GTL2012DP offers a space-saving solution while still delivering the robust performance expected from NXP's interface products. It operates over the industrial temperature range (-40°C to +85°C), ensuring reliability and performance under varying environmental conditions.

For developers and engineers requiring a reliable and flexible interface translation solution, the NXP GTL2012DP provides a powerful option that combines performance with ease of integration.

You May Also Be Interested in

Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7522 $52.2918
45+ $2.2583 $101.6235
69+ $2.1877 $150.9513
95+ $2.1171 $201.1245
123+ $2.0466 $251.7318
164+ $1.8348 $300.9072
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess