EN
  • EN
  • DE

LT1013IS8

Part No LT1013IS8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Quad Precision Op Amp | IC OPAMP GP 2 CIRCUIT 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type General Purpose
Slew Rate 0.4V/μs
Current - Input Bias 15nA
Voltage - Input Offset 200μV
Supply Current 350μA
Current - Output / Channel 20mA
Supply Voltage , Single/Dual (±) 4V ~ 44V, ±2V ~ 22V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number LT1013
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1204724-LT1013IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1013IS8 CAD Model

Description

LT1013IS8 Precision Dual Op Amp

The LT1013IS8 is a high-precision dual operational amplifier (op amp) from Linear Technology, a company renowned for its high-performance analog integrated circuits. This op amp is designed to offer a perfect blend of features that make it suitable for a wide range of applications, including industrial, automotive, and communication systems.

Key Features:

  • Offset Voltage: The LT1013IS8 boasts a low offset voltage, which ensures accuracy in signal amplification, making it ideal for precision applications.
  • Drift: With low voltage drift over temperature, this op amp maintains its performance across a wide range of operating conditions.
  • Gain Bandwidth Product: It offers a stable gain bandwidth product, providing consistent response for AC signals over its frequency range.
  • Supply Voltage Range: The device operates over a wide supply voltage range, accommodating various power supply specifications and allowing for flexible circuit design.
  • Package: The LT1013IS8 comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications.

Applications:

The precision and reliability of the LT1013IS8 make it an excellent choice for critical applications such as:

  • Instrumentation amplifiers
  • High-quality audio equipment
  • Data acquisition systems
  • Active filters and oscillators
  • Analog-to-digital converters
  • Buffer amplifiers

Performance Advantages:

The LT1013IS8 is designed to offer superior performance in environments where precision is paramount. Its low noise and stable operation contribute to a high-fidelity signal processing, ensuring that the integrity of the original signal is maintained throughout the amplification process.

Quality and Reliability:

Linear Technology is committed to delivering products of the highest quality. The LT1013IS8 is no exception, with rigorous testing and quality control measures in place to ensure that each op amp meets the company's stringent standards for performance and reliability.

Whether you're designing a professional audio interface, constructing a temperature control system, or developing a medical monitoring device, the LT1013IS8 from Linear Technology is a dependable choice that will not disappoint.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess