EN
  • EN
  • DE
  • IT

AT93C46PI

Part No AT93C46PI
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1175446-AT93C46PI
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT93C46PI CAD Model

Description

Microchip Technology's AT93C46PI EEPROM

The AT93C46PI is a high-performance, 1-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer, Microchip Technology. This compact integrated circuit provides robust storage solutions for a wide array of applications ranging from industrial control systems to consumer electronics. The AT93C46PI is designed for optimal efficiency and reliability, making it an excellent choice for designers looking for a non-volatile memory component with a small footprint.

This EEPROM device operates under a voltage range of 4.5V to 5.5V, which is ideal for 5V systems, and is known for its low-power consumption, a crucial attribute for battery-operated devices. The AT93C46PI comes in a PDIP (Plastic Dual In-line Package), ensuring easy integration into various circuit board designs, and is particularly well-suited for applications where space is at a premium.

The AT93C46PI offers a user-friendly interface with a simple 3-wire serial communication protocol, which includes Chip Select, Clock, and Data I/O pins. The device supports a rapid programming operation and is capable of enduring up to 1 million write cycles, with a data retention period of over 100 years, ensuring the longevity and durability of the data stored within.

Furthermore, the AT93C46PI boasts a self-timed write cycle with auto-erase functionality, simplifying the write operations and reducing the overall complexity of the interfacing software. It also features a write protect pin to prevent inadvertent writes, which adds an extra layer of security to the stored data.

With its industry-standard packaging and compatibility with SPI (Serial Peripheral Interface) protocols, the AT93C46PI is a versatile EEPROM that can be deployed across a diverse range of applications. Whether it's for calibration data storage, device configuration, or small-scale data logging, Microchip Technology's AT93C46PI is engineered to meet the stringent requirements of modern electronic devices.

You May Also Be Interested in

Molex, LLC
Need more? Email Us
Febest Auto Parts
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qualcomm
Lowest to $7.9791
Amd
Contact for details
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Conexant Systems
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess