EN
  • EN
  • DE

GTL2003PW,112

Part No GTL2003PW,112
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 20TSSOP / Voltage Level Translator Bidirectional 1 Circuit 8 Channel 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 0.8 V ~ 5.5 V
Voltage - VCCB 0.8 V ~ 5.5 V
Output Type Open Drain
Temperature Range - Operating -40°C ~ 85°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number GTL20
Other Names 568-4232-5,935284186112,GTL2003PW,GTL2003PW112
Standard Package 1,875
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256090-GTL2003PW,112
Ultra Librarian 3D Model Ultra Librarian GTL2003PW,112 CAD Model

Description

The NXP GTL2003PW,112 is a high-performance, 20-bit GTL to LVTTL (Gunning Transceiver Logic to Low-Voltage TTL) bidirectional level shifter designed to address the needs of modern computing and communication systems. This device is housed in a compact TSSOP20 package, offering a space-efficient solution for system designers who require logic level translation between legacy TTL interfaces and newer GTL buses.

Key Features

  • Interface Compatibility: The GTL2003 provides seamless interfacing between GTL signal levels and LVTTL logic, ensuring compatibility across different voltage domains.
  • Voltage Translation: It supports bidirectional voltage translation without the need for direction control, simplifying the design and reducing component count.
  • High-Speed Operation: With its capability to support high-frequency signal transmission, the GTL2003 is well-suited for high-speed data communication applications.
  • Low-Voltage Operation: The device operates at a nominal voltage of 3.3V, making it compatible with low-voltage LVTTL interfaces while also reducing power consumption.
  • Flow-Through Design: The pinout of the GTL2003PW,112 has been optimized to facilitate a simple PCB layout with a direct path from input to output, minimizing signal distortion and propagation delay.

Applications

The versatility of the GTL2003PW,112 makes it suitable for a wide range of applications, including:

  • Server and workstation motherboards, where it can bridge between legacy TTL logic and modern GTL-based processors or chipsets.
  • Telecommunication and networking equipment that requires high-speed level shifting for interfacing different logic families.
  • Data acquisition systems where precision and speed are critical, and a reliable logic level conversion is required.

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the GTL2003PW,112 is no exception. This level shifter is designed to meet the stringent requirements of the industrial and computing sectors, ensuring stable performance across a range of environmental conditions.

Environmental Considerations

The GTL2003PW,112 is RoHS compliant and lead-free, reflecting NXP's dedication to environmental sustainability and the reduction of hazardous substances in electronic components.

You May Also Be Interested in

MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess