EN
  • EN
  • DE

FXLS8964AFR3

Part No FXLS8964AFR3
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 2-16G 10DFN / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 1.6kHz 10-DFN (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 8g, 16g
Sensitivity (LSB/g) 1024 (±2g) ~ 128 (±16g)
Bandwidth 1.6kHz
Output Type I2C, SPI
Voltage - Supply 1.71V ~ 3.6V
Features Adjustable Bandwidth, Sleep Mode, Temperature Sensor
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 10-VFDFN
Supplier Device Package 10-DFN (2x2)
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337816-FXLS8964AFR3
Ultra Librarian 3D Model Ultra Librarian FXLS8964AFR3 CAD Model

Description

Introducing the FXLS8964AFR3 Accelerometer from NXP

The FXLS8964AFR3 is a state-of-the-art, low-power, 3-axis linear accelerometer designed by NXP Semiconductors. This compact sensor is part of NXP's advanced sensing solutions, which are engineered to provide precise motion and position data to a wide range of applications. The FXLS8964AFR3 is particularly well-suited for mobile devices, health and fitness trackers, and industrial systems where space is at a premium and energy efficiency is crucial.

One of the key features of the FXLS8964AFR3 is its high-resolution 14-bit digital output, which ensures accurate motion detection and measurement. The sensor is capable of sensing accelerations over a selectable range of ±2g/±4g/±8g, making it versatile for various use cases. Additionally, the accelerometer boasts an impressive noise performance, which allows for the detection of small vibrations and movements that are essential for applications such as condition monitoring and predictive maintenance.

The FXLS8964AFR3 also offers several smart embedded functions. These include motion detection, tilt sensing, and freefall detection, which can be used to trigger alerts or initiate system responses without the need for constant data processing by the host processor. This not only saves power but also enables quicker response times for critical applications.

Designed with power efficiency in mind, the FXLS8964AFR3 features multiple power modes, including a low-power wake/sleep mode for further energy savings. This makes it an ideal choice for battery-operated devices where longevity and reliability are paramount.

Integration with other systems is made easy thanks to the device's I2C digital interface, which allows for simple communication with microcontrollers and processors. The FXLS8964AFR3 is also housed in a compact 3x3x1.05 mm QFN package, which is designed to meet the space constraints of portable electronics.

Overall, the NXP FXLS8964AFR3 accelerometer is a highly reliable and versatile sensor that provides precise acceleration data while maintaining low power consumption, making it an excellent choice for a myriad of modern applications.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Murata Electronics North America
ACCELEROMETER 2G SPI 12SMD / Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.9Hz ~ 244Hz 16-LGA (3x3)
Lowest to $5.2229
NXP / Nexperia
ACCELEROMETER 45G ANALOG 20SOIC / Accelerometer X, Y Axis ±45g 400Hz 20-SOIC
Need more? Email Us
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Kionix Inc.
ACCELEROMETER 2-8G SPI 10LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 400Hz 10-LGA (3x3)
Lowest to $1.9589
NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $31.2813
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6511
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5940 $52.7820
7+ $14.4361 $101.0527
11+ $13.9850 $153.8350
15+ $13.5339 $203.0085
20+ $13.0828 $261.6560
26+ $11.7294 $304.9644
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 3 pcs
Order Increment : 3000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess