EN
  • EN
  • DE

FXLS8962AFR1

Part No FXLS8962AFR1
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 2-16G 10DFN / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 10-DFN (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Axis X, Y, Z
Acceleration Range ±2g, 4g, 8g, 16g
Mounting Type Surface Mount
Package / Case 10-VFDFN
Supplier Device Package 10-DFN (2x2)
Base Product Number FXLS89
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1351172-FXLS8962AFR1
Ultra Librarian 3D Model Ultra Librarian FXLS8962AFR1 CAD Model

Description

The NXP FXLS8962AFR1 is a compact, high-performance, three-axis linear accelerometer belonging to a family of advanced sensors designed to meet the needs of a wide range of industrial and consumer applications. This versatile sensor is engineered to provide reliable and accurate motion sensing through its state-of-the-art MEMS technology.

Key Features

  • High Sensitivity: The FXLS8962AFR1 offers a selectable dynamic range of ±2g/±4g/±8g, providing high sensitivity to motion and allowing for precise measurements.
  • Low Power Consumption: With its low power operating modes, the device is ideal for battery-powered applications, extending the life of portable devices.
  • Advanced Embedded Features: The accelerometer includes features such as orientation detection, high-pass filtered data output, and motion detection, which contribute to its versatility in various applications.
  • Configurable Resolution: The device supports both 14-bit and 8-bit data output, allowing developers to choose the optimal balance between resolution and data output rate for their specific application.
  • Compact Form Factor: The FXLS8962AFR1 comes in a small 2x2x0.95 mm 12-pin LGA package, making it suitable for space-constrained designs.

Applications

The NXP FXLS8962AFR1 is designed for a variety of applications including:

  • Mobile phones and tablets
  • Wearable devices
  • Gaming and virtual reality devices
  • Health and fitness monitors
  • Impact and vibration monitoring
  • Asset tracking systems

Technical Specifications

Some of the technical specifications of the FXLS8962AFR1 include:

  • Supply Voltage: 1.71 V to 3.6 V
  • Operating Temperature Range: -40°C to +85°C
  • Communication Interface: I2C and SPI (configurable)

With its robust feature set and flexible performance options, the NXP FXLS8962AFR1 is an excellent choice for developers looking to integrate a reliable accelerometer into their next-generation devices.

You May Also Be Interested in

Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 2.5G ANALOG 16SOIC / Accelerometer Z Axis ±2.5g 50Hz 16-SOIC
Lowest to $213.6843
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 0.12Hz ~ 1.95kHz 16-LGA (3x3)
Lowest to $2.9383
NXP / Nexperia
ACCELEROMETER 281G ANALOG 16SOIC / Accelerometer Z Axis ±281g 400Hz 16-SOIC
Need more? Email Us
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9430
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6511
Murata Electronics North America
ACCELEROMETER 2G SPI 12SMD / Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD
Need more? Email Us
Memsic Inc.
ACCELEROMETER 1.5G I2C 8QFN / Accelerometer X, Y Axis ±1.5g 8Hz 8-QFN
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 4-16G ANALOG 12QFN / Accelerometer X, Y, Z Axis ±4g, 16g 1.1kHz (X,Y), 600Hz (Z) 12-QFN (3x3)
Lowest to $31.2813

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3760 $52.2720
45+ $2.2256 $100.1520
70+ $2.1504 $150.5280
100+ $2.0000 $200.0000
130+ $1.9249 $250.2370
163+ $1.8497 $301.5011
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess