EN
  • EN
  • DE

1N5350BG

Part No 1N5350BG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 13V 5W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Zener Diode 13 V 5 W ±5% Through Hole Axial
Manufacturer ON Semiconductor
Package Bulk
Operating Temperature Range -65°C ~ 200°C
Mounting Through Hole
Package T-18, Axial
Case / Package Axial
Family Name 1N5350
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 1N5350BG-ND, 1N5350BGOS
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905705-1N5350BG
Ultra Librarian 3D Model Ultra Librarian 1N5350BG CAD Model

Description

Product Overview: 1N5350BG Zener Diode from ON Semiconductor

The 1N5350BG is a robust Zener diode produced by ON Semiconductor, renowned for its reliability and performance in a variety of electronic applications. This Zener diode is designed to provide a precise voltage reference, making it an essential component in voltage regulation and stabilization tasks.

Key Features:

  • Voltage Regulation: With a nominal Zener voltage of 13V, the 1N5350BG offers excellent voltage stabilization for circuits operating around this voltage level.
  • Power Dissipation: It is capable of dissipating up to 5 watts of power, which allows it to handle significant energy levels in electronic circuits without overheating.
  • Surge Capability: This diode has a surge current specification that ensures it can withstand transient over-voltage conditions, providing an additional layer of protection against voltage spikes.
  • Tolerance: The Zener voltage tolerance is ±5%, which ensures a precise voltage regulation within a tight range, suitable for sensitive electronic components.
  • Package: Housed in a sturdy axial-lead, glass package, the 1N5350BG is designed for through-hole mounting, making it easy to integrate into a wide range of PCB designs.
  • Operating Temperature Range: It operates within a wide temperature range of -65°C to +200°C, ensuring stability and functionality under extreme conditions.

Applications:

The 1N5350BG Zener diode is versatile and can be used in various applications, including:

  • Power supply circuits
  • Voltage regulation modules
  • Over-voltage protection systems
  • Motor controllers
  • Automotive electronics
  • Consumer electronics

Quality and Reliability:

ON Semiconductor is committed to delivering high-quality products, and the 1N5350BG is no exception. It is manufactured to stringent standards, ensuring consistent performance and reliability for both industrial and consumer applications. Users can trust this Zener diode to offer stable voltage regulation and protection in their electronic designs.

Whether you're designing a power supply, looking to protect sensitive electronic components, or need a reliable voltage reference, the 1N5350BG from ON Semiconductor is an excellent choice that combines performance with durability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3671 $51.3940
335+ $0.3012 $100.9020
515+ $0.2918 $150.2770
710+ $0.2824 $200.5040
920+ $0.2730 $251.1600
1,230+ $0.2448 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess