EN
  • EN
  • DE

FX32K146UAT0VLQT

Part No FX32K146UAT0VLQT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S32K146 ARM CORTEX-M4F, 112 MHZ, / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Package Bulk
Product Status Active
Standard Package 1 pcs
REACH Status REACH Unaffected
Win Source Part Number 994442-FX32K146UAT0VLQT
Ultra Librarian 3D Model Ultra Librarian FX32K146UAT0VLQT CAD Model

Description

Introducing the FX32K146UAT0VLQT from NXP

The FX32K146UAT0VLQT is a state-of-the-art microcontroller produced by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This microcontroller is part of the Kinetis family, which is renowned for its exceptional performance, energy efficiency, and versatility, making it an ideal choice for a wide range of applications.

At the heart of the FX32K146UAT0VLQT microcontroller is an ARM Cortex-M4 core, which operates at a frequency of up to 150 MHz. This powerful core provides the computational horsepower required for complex tasks, while also maintaining energy efficiency. The ARM Cortex-M4 core includes a Floating Point Unit (FPU) that enhances the microcontroller's ability to handle numerical computations and digital signal processing, thus broadening its application scope.

The device comes with a substantial 512 KB of flash memory, providing ample space for application code and data storage. Additionally, it boasts 64 KB of SRAM, ensuring smooth and efficient operation even in multitasking environments. The microcontroller's memory architecture is designed to provide fast access times and high bandwidth to keep up with the demands of modern applications.

One of the standout features of the FX32K146UAT0VLQT is its rich set of peripherals. It includes multiple communication interfaces such as CAN, SPI, I2C, and UART, which allow for easy integration into various systems and ensure compatibility with a broad range of external devices. Furthermore, it comes equipped with a variety of analog and digital peripherals, including ADCs, DACs, timers, and PWM channels, which are crucial for real-time control applications.

Security is a top priority for the FX32K146UAT0VLQT, featuring advanced security capabilities to protect your application from threats. With these security features, developers can ensure data integrity and prevent unauthorized access to their systems.

Designed with flexibility in mind, the FX32K146UAT0VLQT is available in a 144-LQFP package, which is suitable for space-constrained applications while still offering enough pins for complex tasks. Whether you are developing automotive systems, industrial control, or Internet of Things (IoT) devices, the FX32K146UAT0VLQT from NXP is an excellent choice that combines performance, energy efficiency, and a wide array of features to meet your needs.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess