EN
  • EN
  • DE

FX32K144UAT0VLHR

Part No FX32K144UAT0VLHR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S32K144 ARM CORTEX-M4F, 112 MHZ, / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Active
REACH Status REACH Unaffected
Win Source Part Number 1378473-FX32K144UAT0VLHR
Ultra Librarian 3D Model Ultra Librarian FX32K144UAT0VLHR CAD Model

Description

Introducing the NXP FX32K144UAT0VLHR Microcontroller

The NXP FX32K144UAT0VLHR is a cutting-edge microcontroller designed to cater to the demanding needs of modern embedded systems. This powerful MCU is part of NXP's Kinetis K series, which is renowned for its exceptional performance, energy efficiency, and rich set of features. The FX32K144UAT0VLHR is an ideal choice for a wide range of applications, including industrial control, automotive systems, IoT devices, and consumer electronics.

Key Features of the FX32K144UAT0VLHR

  • Advanced ARM Cortex-M4 Core: At the heart of the FX32K144UAT0VLHR lies an ARM Cortex-M4 core with a Floating Point Unit (FPU). This core operates at a frequency of up to 120 MHz, providing ample processing power for complex computations and real-time tasks.
  • Generous Memory Resources: The microcontroller comes equipped with 512 KB of flash memory and 128 KB of SRAM, ensuring sufficient space for application code and data storage.
  • Rich Connectivity Options: With numerous communication interfaces such as I2C, SPI, UART, and CAN, this MCU facilitates easy integration with peripheral devices and other components within a system.
  • Robust Security Features: Security is a top priority for the FX32K144UAT0VLHR, featuring hardware encryption modules and secure boot options to protect your application from threats.
  • Flexible Power Management: The device supports various power modes, including a low-power mode that significantly reduces power consumption when the system is idle, making it suitable for battery-powered applications.
  • Comprehensive Development Support: NXP provides extensive development support for the FX32K144UAT0VLHR with software libraries, development tools, and real-time operating system (RTOS) support to streamline the development process.

Applications

The versatility of the NXP FX32K144UAT0VLHR allows it to be used in a variety of applications. Its robust processing capabilities make it perfect for complex tasks such as motor control and sensor fusion. The microcontroller's connectivity features enable it to serve as the core of communication hubs in IoT devices. Additionally, its security features are essential for applications that require data protection, such as payment systems and secure access control.

With its combination of performance, memory, and security, the NXP FX32K144UAT0VLHR stands out as a microcontroller that can meet the challenges of today's sophisticated electronic systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.3741 $66.8705
11+ $10.9737 $120.7107
17+ $10.6308 $180.7236
23+ $10.2878 $236.6194
30+ $9.9449 $298.3470
39+ $8.9161 $347.7279
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess