EN
  • EN
  • DE

K4A4G045WD-BCRC

Part No K4A4G045WD-BCRC
Manufacturer Samsung
Catalog DDR
Description DDR4-2400 1Gx4 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940370-K4A4G045WD-BCRC
Series *
Ultra Librarian 3D Model Ultra Librarian K4A4G045WD-BCRC CAD Model

Description

The Samsung K4A4G045WD-BCRC is a high-performance DDR4 SDRAM (Double Data Rate 4 Synchronous Dynamic Random-Access Memory) component. It's designed for use in computers, servers, and other applications requiring high bandwidth and reliable memory performance. DDR4 memory offers significant improvements in speed, power efficiency, and capacity compared to previous DDR generations.

Applications:

  • Desktop Computers: Used as main system memory for general computing tasks, gaming, and content creation.
  • Laptop Computers: Provides high-speed memory for running applications and handling data on portable devices.
  • Servers: Supports the memory requirements of server applications, virtualization, and data processing.
  • Workstations: Enables smooth operation of professional applications such as video editing, 3D modeling, and scientific simulations.

Features:

  • DDR4 Technology: Offers higher bandwidth and lower power consumption compared to DDR3, improving overall system performance and energy efficiency.
  • High Speed: Provides fast data transfer rates, enabling quick loading times and smooth application performance.
  • Reliable Performance: Designed for stable and consistent operation in demanding computing environments.
  • High Capacity: Available in various densities to meet the memory requirements of different applications.

Benefits:

  • Improved System Performance: Higher bandwidth and lower latency result in faster application loading times and smoother multitasking.
  • Enhanced Energy Efficiency: Lower power consumption reduces heat generation and extends battery life in portable devices.
  • Greater Stability: Designed for reliable operation in demanding environments, ensuring system stability and data integrity.
  • Scalability: Available in various capacities to meet the evolving memory requirements of different applications.

Additional Details:

Specific technical specifications such as capacity, speed (e.g., MHz), voltage, and timing parameters would typically be found in the official Samsung datasheet for this part number. The K4A4G045WD-BCRC is manufactured using advanced semiconductor processes to achieve its high performance and low power characteristics. It is typically mounted onto a printed circuit board using a dual in-line memory module (DIMM) or small outline DIMM (SODIMM) form factor.

You May Also Be Interested in

Samsung
DDR5-5600B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
Samsung
DDR5-6400B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us
Microne
DDR5-5600 1Gx16 (16Gb)
Need more? Email Us
PNY
NVIDIA RTX PRO 2000 Blackwell 16GB GDDR7 ECC BULK
Need more? Email Us
Samsung
DDR5-5600 6Gx80 RDIMM 2Rx8 (48GB)
Need more? Email Us
Intel
Core i7-14700 (33M Cache, up to 5.40 GHz) CN
Need more? Email Us
Western Digital
WD Red Plus 4TB 5400rpm 128MB 3.5" NAS HDD
Need more? Email Us
SK hynix
DDR4-3200 2Gx8 (16Gb)
Need more? Email Us
Samsung
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess