EN
  • EN
  • DE

FX32K144HAT0MLLT

Part No FX32K144HAT0MLLT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S32K144 ARM CORTEX-M4F, 80 MHZ, / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Package Tray
Product Status Active
Standard Package 450 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 963320-FX32K144HAT0MLLT
Ultra Librarian 3D Model Ultra Librarian FX32K144HAT0MLLT CAD Model

Description

The FX32K144HAT0MLLT is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the demanding needs of modern embedded systems. This MCU is part of the Kinetis K series, which is renowned for its rich feature set and high performance. With its advanced architecture and comprehensive development support, the FX32K144HAT0MLLT is an ideal choice for a wide range of applications, including industrial control, automotive systems, Internet of Things (IoT) devices, and consumer electronics.

Key Features:

  • Core: The FX32K144HAT0MLLT is built around an ARM Cortex-M4 core, which operates at speeds of up to 72 MHz. This core is known for its excellent computational efficiency and floating-point unit (FPU), making it suitable for math-intensive applications.
  • Memory: It comes equipped with 256 KB of flash memory and 32 KB of SRAM, providing ample space for code and data storage.
  • Communication Interfaces: To ensure versatile connectivity options, the MCU includes multiple communication interfaces such as I2C, SPI, UART, and CAN, enabling it to interface with a wide array of peripherals and other devices.
  • Analog Features: The device also boasts robust analog capabilities, including 16-bit analog-to-digital converters (ADCs), 12-bit digital-to-analog converters (DACs), and multiple high-resolution timers, which are essential for precise control and measurement tasks.
  • Package: The MCU is available in a compact 64-LQFP package, which is suitable for space-constrained applications while still offering sufficient I/O options.
  • Low Power Consumption: Designed with power efficiency in mind, the FX32K144HAT0MLLT supports various low-power modes, making it an excellent choice for battery-operated devices.
  • Operating Temperature: It is built to operate over an extended temperature range, ensuring reliability and performance even in harsh environments.

Development Support:

NXP provides comprehensive development support for the FX32K144HAT0MLLT MCU with its software development kits (SDKs), integrated development environments (IDEs), and a robust ecosystem of development boards and tools. This facilitates rapid prototyping and development, accelerating time-to-market for products incorporating this advanced microcontroller.

In summary, the FX32K144HAT0MLLT from NXP Semiconductors is a powerful and versatile MCU that offers a perfect blend of performance, memory, and features, suitable for a broad spectrum of applications. Its robust design and extensive support make it a reliable and efficient choice for engineers and developers looking to create sophisticated embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2776 $71.3880
10+ $11.7151 $117.1510
16+ $11.3490 $181.5840
22+ $10.9829 $241.6238
28+ $10.6168 $297.2704
37+ $9.5185 $352.1845
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess