EN
  • EN
  • DE

FS32K146HFT0MLLT

Part No FS32K146HFT0MLLT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 80MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Manufacturer NXP
Series S32K
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 89
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 24x12b SAR; D/A1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name FS32K146
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-FS32K146HFT0MLLT, 935371907557
Quantity per package 450
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919339-FS32K146HFT0MLLT
Ultra Librarian 3D Model Ultra Librarian FS32K146HFT0MLLT CAD Model

Description

Introducing the FS32K146HFT0MLLT Microcontroller from NXP

The FS32K146HFT0MLLT is a state-of-the-art microcontroller unit (MCU) designed and manufactured by NXP Semiconductors. This robust, feature-rich device is part of the S32K1 family, specifically engineered for automotive and high-reliability industrial applications where efficiency and performance are paramount. With its ARM Cortex-M4F core, the FS32K146HFT0MLLT offers exceptional processing power, making it an ideal choice for a wide range of applications, from complex automotive control systems to sophisticated industrial automation tasks.

Key Features:

  • Core: ARM Cortex-M4F operating at up to 112 MHz, providing high computational performance along with a Floating Point Unit (FPU) for precise mathematical operations.
  • Memory: Comes equipped with 512 KB of flash memory and 64 KB of RAM, ensuring ample space for application code and data storage.
  • Communication Interfaces: Features a range of communication options including CAN FD, LIN, SPI, I2C, and UART, allowing for versatile connectivity with other components and systems.
  • Timers and Analog Features: Includes multiple timers, analog-to-digital converters (ADCs), and a digital-to-analog converter (DAC) to facilitate complex timing and analog tasks.
  • Safety and Reliability: Designed with functional safety in mind, it meets the ISO 26262 standard, making it suitable for safety-critical automotive applications.
  • Package: Housed in a 100-pin LQFP package, providing a compact footprint for space-constrained applications.
  • Temperature Range: Operates within a wide temperature range of -40°C to +125°C, ensuring reliable performance under extreme conditions.

The FS32K146HFT0MLLT also boasts advanced security features, including a Cryptographic Services Engine (CSE) that supports encryption, decryption, and random number generation to protect data and ensure secure communications. With its low-power modes and energy-saving features, this MCU is designed to optimize power consumption for applications where efficiency is critical.

Whether you're developing advanced driver assistance systems, engine control units, or sophisticated IoT devices, the FS32K146HFT0MLLT provides the reliability, performance, and flexibility needed to drive innovation. Its integration of multiple features into a single chip reduces the complexity and cost of system design, making it a smart choice for engineers and designers seeking a high-performance MCU solution.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.8089 $74.4267
5+ $20.3561 $101.7805
8+ $19.7199 $157.7592
11+ $19.0838 $209.9218
14+ $18.4477 $258.2678
19+ $16.5393 $314.2467
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,988 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess