EN
  • EN
  • DE

FS32K144MFT0CLLT

Part No FS32K144MFT0CLLT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 64MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Manufacturer NXP
Series S32K
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 64MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 89
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b SAR; D/A1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name FS32K144
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-14972, 935358205557, FS32K144MFT0CLLT-ND
Quantity per package 450
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919332-FS32K144MFT0CLLT
Ultra Librarian 3D Model Ultra Librarian FS32K144MFT0CLLT CAD Model

Description

The FS32K144MFT0CLLT is a state-of-the-art microcontroller unit (MCU) from NXP's S32K1 series, designed specifically for automotive and industrial applications. This MCU is built on the ARM Cortex-M4F core, which provides a perfect balance between high performance and power efficiency, making it an ideal choice for a wide range of applications where reliable operation is critical.

Key Features

  • Core: ARM Cortex-M4F with floating-point unit, running at up to 72 MHz.
  • Memory: Equipped with 256KB of flash memory and 32KB of SRAM, providing ample space for complex applications and data storage.
  • Communication Interfaces: Features a rich set of communication options including CAN, LIN, SPI, I2C, and UART, enabling versatile connectivity options.
  • Timers and Analog Interfaces: Comes with multiple timers, ADCs, and DACs to handle a wide array of timing, control, and analog interface requirements.
  • Safety Features: Integrated safety features complying with ISO 26262 standards, suitable for safety-critical automotive applications.
  • Temperature Range: Operates within an extended temperature range, making it robust for harsh environments.
  • Package: Available in a 64-pin LQFP package, which is conducive to space-constrained applications.

Applications

The FS32K144MFT0CLLT MCU is designed for use in various automotive applications such as body electronics, sensor fusion, powertrain, and chassis control systems. It is also well-suited for industrial applications, including factory automation, motor control, and energy management systems.

Why Choose FS32K144MFT0CLLT

Choosing the FS32K144MFT0CLLT by NXP means selecting a microcontroller that delivers robust performance and reliability. With its advanced ARM Cortex-M4F core, extensive memory resources, and comprehensive set of peripherals and safety features, it stands out as a versatile solution for developers looking to create sophisticated and dependable systems in the automotive and industrial sectors.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess