EN
  • EN
  • DE

FS32K144HRT0VLHR

Part No FS32K144HRT0VLHR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64LQFP / ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Reel - TR
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 58
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 16x12b SAR; D/A1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number FS32K144
RoHS Status ROHS3 Compliant
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 935368334528
Standard Package 1,500
Win Source Part Number 1316738-FS32K144HRT0VLHR
Ultra Librarian 3D Model Ultra Librarian FS32K144HRT0VLHR CAD Model

Description

Product Overview: NXP FS32K144HRT0VLHR Microcontroller

The NXP FS32K144HRT0VLHR is a cutting-edge microcontroller that is part of the S32K1 family, designed to bring exceptional performance and reliability to automotive and industrial applications. This powerful MCU is built on the Arm® Cortex®-M4F core, operating at a frequency of up to 72 MHz, which provides a perfect balance between processing power and energy efficiency.

With its advanced features, the FS32K144HRT0VLHR is optimized for a wide range of applications, including motor control, engine management, body electronics, and sensor fusion for autonomous driving assistance systems. It is also well-suited for industrial automation tasks that demand real-time control and processing capabilities.

Key Features:

  • Core: Arm® Cortex®-M4F, up to 72 MHz
  • Memory: 256 KB Flash, 32 KB RAM
  • Package: 64 LQFP
  • Temperature Range: -40°C to +125°C (Automotive Grade)
  • Supply Voltage: 2.7V to 5.5V
  • Communication Interfaces: Multiple CAN, LIN, SPI, I2C, and UART modules
  • Analog Features: 12-bit ADCs, DAC, analog comparators
  • Timers: Periodic interrupt timers, motor control timers, watchdog timers
  • Safety Features: ISO 26262 compliant, hardware security module

The microcontroller's robust design includes a suite of safety features making it compliant with ISO 26262 standards, which is crucial for automotive safety-critical systems. It also incorporates a hardware security module to ensure secure communication and protect against unauthorized access. The inclusion of a comprehensive set of communication interfaces allows for versatile connectivity options, enabling seamless integration within complex automotive networks.

For developers, NXP offers extensive support in the form of software development kits, reference designs, and technical documentation. This ensures a simplified development process and reduces time to market for products incorporating the FS32K144HRT0VLHR microcontroller.

Whether you are developing advanced automotive systems or sophisticated industrial controls, the NXP FS32K144HRT0VLHR microcontroller offers the performance, safety, and reliability that modern applications require.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0766 $70.3830
10+ $11.5500 $115.5000
16+ $11.1891 $179.0256
22+ $10.8281 $238.2182
28+ $10.4672 $293.0816
37+ $9.3844 $347.2228
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess