EN
  • EN
  • DE

FS32K142UAT0VLLT

Part No FS32K142UAT0VLLT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 112MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Manufacturer NXP
Series S32K
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 112MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 89
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b SAR; D/A1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name FS32K142
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 450
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872280-FS32K142UAT0VLLT
Ultra Librarian 3D Model Ultra Librarian FS32K142UAT0VLLT CAD Model

Description

The NXP FS32K142UAT0VLLT microcontroller is a robust and versatile integrated circuit designed for automotive and industrial applications. This high-performance microcontroller is part of the S32K product line, which is renowned for its exceptional reliability, security features, and real-time control capabilities.

Key Features:

  • Core: The microcontroller is built around an ARM Cortex-M4F core, which operates at a frequency of up to 72 MHz. This core provides a balanced combination of computing power and energy efficiency, making it ideal for a wide range of applications that require complex algorithms and control systems.
  • Memory: It comes with 512 KB of flash memory and 64 KB of RAM, providing ample space for application code and data storage. This generous memory allocation allows for sophisticated program routines and buffering requirements.
  • Connectivity: The FS32K142UAT0VLLT offers multiple communication interfaces, including CAN, LIN, and SPI, facilitating easy integration into automotive networks and industrial control systems.
  • Analog Features: With an array of analog modules, including a 12-bit ADC, a DAC, and multiple analog comparators, this microcontroller is well-suited for sensor interfacing and analog signal processing tasks.
  • Timers and Control: Advanced timer modules support PWM generation and timing operations essential for motor control and other time-sensitive tasks.
  • Security and Safety: The device incorporates hardware security features, such as a Cryptographic Services Engine (CSE), and complies with industry safety standards, making it a secure choice for safety-critical systems.
  • Package: The microcontroller is available in a 100-pin LQFP package, which is suitable for PCBs with space constraints while still offering enough pins for complex peripherals and I/O requirements.

Applications:

The NXP FS32K142UAT0VLLT is designed to meet the rigorous demands of the automotive industry, including powertrain systems, body electronics, and advanced driver-assistance systems (ADAS). Additionally, its robust feature set makes it an excellent choice for industrial automation, motor control, and IoT applications where reliability and performance are paramount.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess