EN
  • EN
  • DE

TPA2008D2PWPRG4

Part No TPA2008D2PWPRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 3-W STEREO CLASS-D AUDIO POWER AMPLIFIER WITH DC VOLUME CONTROL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 3W x 2 @ 3 Ohm
Operating Supply Voltage 4.5 V ~ 5.5 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 24-HTSSOP
Package 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Win Source Part Number 1271793-TPA2008D2PWPRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPA2008D2
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPA2008D2PWPRG4 CAD Model

Description

The TPA2008D2PWPRG4 is a high-fidelity audio amplifier designed and manufactured by Texas Instruments, a leading name in the semiconductor industry. This advanced audio power amplifier is part of TI's extensive range of audio devices that cater to a variety of applications requiring high-quality sound reproduction. The TPA2008D2PWPRG4 is suitable for a wide range of consumer electronics, including televisions, desktop computers, and portable speaker systems.

Key Features

  • Output Power: The TPA2008D2PWPRG4 delivers 6-W into an 8-Ω load or 12-W into a 4-Ω load from a 12-V supply, making it a robust choice for driving stereo speakers.
  • Efficiency: With its Class-D operation, it offers greater than 90% power efficiency, significantly reducing heat dissipation and power consumption.
  • Audio Quality: The device provides high-quality audio performance with a low 0.08% THD+N, ensuring clear and crisp sound output.
  • Integrated Features: It includes a built-in 2-band equalizer and dynamic range compression, which enhances the audio experience by allowing for fine-tuning of sound profiles.
  • Thermal and Short-Circuit Protection: The amplifier is equipped with multiple protection features, including over-temperature and short-circuit protection, safeguarding the device from damage under adverse conditions.
  • Low Idle Current: It has a low idle current that contributes to energy savings, making it an environmentally friendly option.
  • Flexible Supply Voltage: The device operates over a wide supply voltage range from 8 V to 26 V, accommodating various power sources and applications.

Applications

The TPA2008D2PWPRG4 is versatile and can be used in a multitude of audio applications. It is particularly well-suited for:

  • Televisions and Monitors
  • Multimedia Speakers and Soundbars
  • Portable Audio Systems
  • Desktop and Notebook Computers

With its high-performance audio amplification capabilities, the TPA2008D2PWPRG4 from Texas Instruments stands as a top choice for designers looking to integrate superior sound quality into their products. Its combination of power, efficiency, and audio enhancement features make it a highly desirable component in the competitive field of audio electronics.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6075 $56.2625
80+ $1.3190 $105.5200
120+ $1.2778 $153.3360
165+ $1.2366 $204.0390
210+ $1.1954 $251.0340
280+ $1.0717 $300.0760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess