EN
  • EN
  • DE

FS32K116LIT0VLFT

Part No FS32K116LIT0VLFT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Manufacturer NXP
Series S32K
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals DMA, PWM, WDT
Number of I/O 43
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 13x12b SAR; D/A 1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name FS32K116
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-FS32K116LIT0VLFT, 935383166557
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919314-FS32K116LIT0VLFT
Ultra Librarian 3D Model Ultra Librarian FS32K116LIT0VLFT CAD Model

Description

The FS32K116LIT0VLFT is a state-of-the-art microcontroller unit (MCU) from NXP Semiconductors, designed to offer a high level of integration and performance for automotive and industrial applications. This MCU is part of the S32K1 series, which is specifically engineered to meet the rigorous standards of the automotive industry, providing a reliable and robust solution for a wide range of in-vehicle systems.

Key Features

  • Core: At the heart of the FS32K116LIT0VLFT is an ARM Cortex-M0+ core, which operates at a frequency of up to 48 MHz, offering a balanced combination of energy efficiency and processing power.
  • Memory: The MCU comes equipped with 128 KB of flash memory and 16 KB of RAM, ensuring sufficient space for complex applications and data handling.
  • Connectivity: It features multiple communication interfaces, including CAN, LIN, SPI, I2C, and UART, allowing for versatile connectivity options within automotive networks.
  • Analog Features: The device includes a 12-bit ADC with multiple channels, enabling precise analog signal measurement and conversion, which is crucial for sensor-based applications.
  • Timers: A variety of timers, including a Real-Time Clock (RTC), Periodic Interrupt Timer (PIT), and Low-Power Timer (LPTMR), provide timing and scheduling capabilities essential for real-time applications.
  • Package: The MCU is available in a 48-pin LQFP package, which is suitable for space-constrained applications while providing enough pins for the required peripherals and I/O functions.
  • Temperature Range: With an operational temperature range of -40°C to +125°C, the FS32K116LIT0VLFT is built to withstand the extreme conditions often encountered in automotive environments.
  • ISO 26262 Compliance: This product is designed to meet ISO 26262 standards, making it suitable for automotive safety-related systems up to ASIL B.

Applications

The FS32K116LIT0VLFT MCU is ideal for a variety of applications within the automotive sector, including body electronics, sensor fusion, motor control, and user interface. Its robust feature set also makes it well-suited for industrial control systems, smart sensors, and general-purpose embedded systems.

With its combination of performance, memory, and connectivity options, the NXP FS32K116LIT0VLFT MCU offers a versatile and dependable solution for developers seeking to create sophisticated and reliable systems in the automotive and industrial markets.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess